Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Connor Winfield WI125 EVAL KIT
WI125 EVAL KIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
GPS TIMING RECEIVER EVAL BOARD
Manufacturer:
Connor Winfield
Datasheet:
WI125 EVAL KIT Datasheet
History Price: Obsolete
In Stock: 1510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WI125 EVAL KIT Specification
Specification
Part No
WI125 EVAL KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Connor Winfield
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Generator, Synchronizer, GPS
Embedded
No
Utilized IC / Part
WI125
Primary Attributes
1PPS/ 10MHz Phase Alignment
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
WI125 EVAL KIT PDF Datasheet
WI125 EVAL KIT Datasheet
Click and Download: WI125 EVAL KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast