Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Connor Winfield FTS375 EVAL KIT
FTS375 EVAL KIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
GPS TIMING MODULE EVAL BOARD
Manufacturer:
Connor Winfield
Datasheet:
FTS375 EVAL KIT Datasheet
History Price: Obsolete
In Stock: 28630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FTS375 EVAL KIT Specification
Specification
Part No
FTS375 EVAL KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Connor Winfield
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Generator, Synchronizer, GPS
Embedded
No
Utilized IC / Part
FTS375
Primary Attributes
1PPS/ 10MHz Phase Alignment
Supplied Contents
Board(s), Cable(s), Accessories
FTS375 EVAL KIT PDF Datasheet
FTS375 EVAL KIT Datasheet
Click and Download: FTS375 EVAL KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet