☰
EV8850
EV8850
Obsolete
Description:  EVALUATION KIT FOR CMX885
Manufacturer:  CML Microcircuits
Datasheet:   EV8850 Datasheet
History Price: Obsolete
In Stock: 42045
EV8850 Specification
Specification
Part No
EV8850
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
CML Microcircuits
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
-
Utilized IC / Part
CMX885
Primary Attributes
-
Supplied Contents
Board(s)
EV8850 PDF Datasheet
EV8850 Related Parts
EV82F61A
EV82F61A
Microchip Technology
4 X 2-PAIR + 4 X 4-PAIR PSE EVB
EV83U94A
EV83U94A
Microchip Technology
EVB-LAN9253-ADD-ON
EV83X46A
EV83X46A
Microchip Technology
MCP39F511A CT POWER METER
EV88E76A
EV88E76A
Microchip Technology
EVB-LAN7801-EDS
EV8003A-Q-00A
EV8003A-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8003A
EV8004-QW-00A
EV8004-QW-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8004
EV8007H-V-00A
EV8007H-V-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8007H
EV8007-V-00C
EV8007-V-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP8007
EV8007-V-00D
EV8007-V-00D
Monolithic Power Systems
EVALUATION BOARD FOR MP8007
EV8008-V-00A
EV8008-V-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8008
EV8040-N-00A
EV8040-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8040
EV86G67A
EV86G67A
Microchip Technology
HV56266 HAPTICS EVAL KIT
EV8850 Compare Parts
  • EV8850 vs EV83X46A
  • EV8850 vs EV83U94A
  • EV8850 vs EV82F61A
  • EV8850 vs EV8833-D-01B
  • EV8850 vs EV8833A-D-00A
  • EV8850 vs EV86G67A
  • EV8850 vs EV8040-N-00A
  • EV8850 vs EV8008-V-00A
  • EV8850 vs EV8007-V-00D
  • EV8850 vs EV8007-V-00C
  • EV8850 vs EV8007H-V-00A
  • EV8850 vs EV8004-QW-00A
  • EV8850 vs EV8003A-Q-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious