☰
EV6180
EV6180
Obsolete
Description:  EVALUATION BOARD VOCODER CMX618
Manufacturer:  CML Microcircuits
Datasheet:   EV6180 Datasheet
History Price: Obsolete
In Stock: 38455
EV6180 Specification
Specification
Part No
EV6180
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
CML Microcircuits
Series
RALCWI?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Voice Record/Playback
Embedded
-
Utilized IC / Part
CMX608, CMX618
Primary Attributes
-
Supplied Contents
Board(s)
EV6180 PDF Datasheet
EV6180 Related Parts
EV6500A-U-00A
EV6500A-U-00A
Monolithic Power Systems
35V, 2.5A, BIPOLAR STEPPER MOTOR
EV6500-F-00A
EV6500-F-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6500-U-00A
EV6500-U-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6501A-F-00A
EV6501A-F-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6507-Q-00A
EV6507-Q-00A
Monolithic Power Systems
500MA, 15V, BIPOLAR STEPPER MOTO
EV6508-F-00A
EV6508-F-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6508-R-00A
EV6508-R-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6509-F-00A
EV6509-F-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6532-F-00A
EV6532-F-00A
Monolithic Power Systems
EVAL BOARD FOR MP6532
EV6538-V-00A
EV6538-V-00A
Monolithic Power Systems
MP6538 EVAL BOARD
EV6540HA-U-00A
EV6540HA-U-00A
Monolithic Power Systems
6A, 50V THREE-PHASE BLDC MOTOR D
EV6540H-U-00A
EV6540H-U-00A
Monolithic Power Systems
6A, 50V THREE-PHASE BLDC MOTOR D
EV6180 Compare Parts
  • EV6180 vs EV6619-Q-00A
  • EV6180 vs EV6610-S-00A
  • EV6180 vs EV6610-J-00A
  • EV6180 vs EV6600-R-01A
  • EV6180 vs EV65D44A
  • EV6180 vs EV6551-QB-00A
  • EV6180 vs EV6550-G-00A
  • EV6180 vs EV6543-L-01A
  • EV6180 vs EV6543H-L-00A
  • EV6180 vs EV6543HB-L-00A
  • EV6180 vs EV6543HA-L-00A
  • EV6180 vs EV6543C-L-00A
  • EV6180 vs EV6543B-L-01A
  • EV6180 vs EV6543A-L-01A
  • EV6180 vs EV6540H-U-00A
  • EV6180 vs EV6540HA-U-00A
  • EV6180 vs EV6538-V-00A
  • EV6180 vs EV6532-F-00A
  • EV6180 vs EV6509-F-00A
  • EV6180 vs EV6508-R-00A
  • EV6180 vs EV6508-F-00A
  • EV6180 vs EV6507-Q-00A
  • EV6180 vs EV6501A-F-00A
  • EV6180 vs EV6500-U-00A
  • EV6180 vs EV6500-F-00A
  • EV6180 vs EV6500A-U-00A
  • EV6180 vs EV6R11S6
  • EV6180 vs EV6R11S3
  • EV6180 vs EV6973-S-00A
  • EV6180 vs EV6928A-S-00A
  • EV6180 vs EV6925-S-00A
  • EV6180 vs EV6922DS-01A
  • EV6180 vs EV6914DN-00A
  • EV6180 vs EV6910A-S-00A
  • EV6180 vs EV6908-J-00A
  • EV6180 vs EV6903DS-00A
  • EV6180 vs EV6619L-Q-00A
  • EV6180 vs EV6606-F-00A
  • EV6180 vs EV6605E-R-00A
  • EV6180 vs EV6605D-R-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery