☰
DE9941A-375
DE9941A-375
Active
Description:  SDR DEMO BOARD IOT MODEM 375MHZ
Manufacturer:  CML Microcircuits
Datasheet:   DE9941A-375 Datasheet
History Price: $494.9
In Stock: 44100
DE9941A-375 Specification
Specification
Part No
DE9941A-375
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CML Microcircuits
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter, Receiver
For Use With/Related Products
300MHz ~ 400MHz
Supplied Contents
CMX994E, CMX998, CMX7364
Type
Board(s)
DE9941A-375 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!