☰
CRD8900A-1
CRD8900A-1
Obsolete
Description:  KIT EVAL FOR CS8900A
Manufacturer:  Cirrus Logic
Datasheet:   CRD8900A-1 Datasheet
History Price: Obsolete
In Stock: 14610
CRD8900A-1 Specification
Specification
Part No
CRD8900A-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
CrystalLAN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
CS8900A
Primary Attributes
-
Supplied Contents
Board(s)
CRD8900A-1 Related Parts
CRD1171-2
CRD1171-2
Cirrus Logic
EVAL BOARD EV2 CRD1171
CRD1600-120W
CRD1600-120W
Cirrus Logic
REFERENCE DESIGN FOR CS1600
CRD42L52
CRD42L52
Cirrus Logic
EVAL BOARD FOR CS42L52
CRD48L10-4IN4OUT
CRD48L10-4IN4OUT
Cirrus Logic
EVAL BRD CHAS REF BOARD
CRD48L11
CRD48L11
Cirrus Logic
EVAL REFERENCE BOARD CS48L11
CRD49844
CRD49844
Cirrus Logic
EVAL BD - DSP REF DESIGN DAGDA 4
CRD5463PM-Z
CRD5463PM-Z
Cirrus Logic
REFERENCE DESIGN FOR POWER METER
CRD5490-Z
CRD5490-Z
Cirrus Logic
REFERENCE DESIGN FOR PWR METER
CRDSB30WX2
CRDSB30WX2
Cirrus Logic
REF BD SPEAKERBAR MSA/DSP PARTS
CRD1500-90WLLC
CRD1500-90WLLC
Cirrus Logic
REFERENCE DESIGN WITH 90W LLC
CRD1500-FB
CRD1500-FB
Cirrus Logic
REFERENCE DESIGN WITH 90W FB
CRD1601-120W-Z
CRD1601-120W-Z
Cirrus Logic
REF DESIGN BRD CS1601 W/120W LLC
CRD8900A-1 Compare Parts
  • CRD8900A-1 vs CRD5490-Z
  • CRD8900A-1 vs CRD5463PM-Z
  • CRD8900A-1 vs CRD49844
  • CRD8900A-1 vs CRD48L11
  • CRD8900A-1 vs CRD48L10-4IN4OUT
  • CRD8900A-1 vs CRD42L52
  • CRD8900A-1 vs CRD1600-120W
  • CRD8900A-1 vs CRD1171-2
  • CRD8900A-1 vs CRD5463PM
  • CRD8900A-1 vs CRD49834
  • CRD8900A-1 vs CRD497024-DC53
  • CRD8900A-1 vs CRD49700-USB
  • CRD8900A-1 vs CRD48DV2-USB
  • CRD8900A-1 vs CRD42L51
  • CRD8900A-1 vs CRD42528
  • CRD8900A-1 vs CRD4210
  • CRD8900A-1 vs CRD1700-S-1
  • CRD8900A-1 vs CRD1601-120W-Z
  • CRD8900A-1 vs CRD1500-FB
  • CRD8900A-1 vs CRD1500-90WLLC
  • CRD8900A-1 vs CRD-5FF0912P
  • CRD8900A-1 vs CRD300DA12E-XM3
  • CRD8900A-1 vs CRD250DA12E-XM3
  • CRD8900A-1 vs CRD200DA12E-XM3
  • CRD8900A-1 vs CRD-001
  • CRD8900A-1 vs CRD600DA12E-XM3
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time