CRD1630-9W-Z
CRD1630-9W-Z
Obsolete
Description:  REFERENCE DESIGN CS1630 120V
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 34800
CRD1630-9W-Z Specification
Specification
Part No
CRD1630-9W-Z
Category
LED Driver Evaluation Boards
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
Dimmable
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
CS1630
CRD1630-9W-Z Related Parts
CRD1610-8W-Z
CRD1610-8W-Z
Cirrus Logic
REFERENCE DESIGN CS1610 120V
CRD1610A-8W-Z
CRD1610A-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1610A, 8W
CRD1611-8W-Z
CRD1611-8W-Z
Cirrus Logic
REFERENCE DESIGN CS1611 230V
CRD1611A-8W-Z
CRD1611A-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1611A, 8W
CRD1615-8W-Z
CRD1615-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1615
CRD1615A-8W-Z
CRD1615A-8W-Z
Cirrus Logic
EVAL BOARD FOR CS1615
CRD1616-9W-Z
CRD1616-9W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1616
CRD1680-7W-Z
CRD1680-7W-Z
Cirrus Logic
REFERENCE DESIGN CS1680
CRD1616A-8W-Z
CRD1616A-8W-Z
Cirrus Logic
EVAL BOARD FOR CS1616
CRD1616A-9W-Z
CRD1616A-9W-Z
Cirrus Logic
BOARD EVAL FOR CS1616
CRD1631-9W-Z
CRD1631-9W-Z
Cirrus Logic
REFERENCE DESIGN CS1631 230V
CRD1630-9W-Z Compare Parts
  • CRD1630-9W-Z vs CRD1616-9W-Z
  • CRD1630-9W-Z vs CRD1615A-8W-Z
  • CRD1630-9W-Z vs CRD1615-8W-Z
  • CRD1630-9W-Z vs CRD1611A-8W-Z
  • CRD1630-9W-Z vs CRD1611-8W-Z
  • CRD1630-9W-Z vs CRD1610A-8W-Z
  • CRD1630-9W-Z vs CRD1610-8W-Z
  • CRD1630-9W-Z vs CRD1631-9W-Z
  • CRD1630-9W-Z vs CRD1616A-9W-Z
  • CRD1630-9W-Z vs CRD1616A-8W-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.