☰
CDBMCU-DEBUG
CDBMCU-DEBUG
Not For New Designs
Description:  EVAL BD FOR DSP CS48X & CS49X
Manufacturer:  Cirrus Logic
History Price: $287.5
In Stock: 48320
CDBMCU-DEBUG Specification
Specification
Part No
CDBMCU-DEBUG
Category
Programmers, Emulators, and Debuggers
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger
For Use With/Related Products
CLIDE, DSP Composer
Contents
Board(s)
CDBMCU-DEBUG PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly