Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ CEVA Technologies FSP200 REFERENCE MODULE
FSP200 REFERENCE MODULE
Active
Sensor Evaluation Boards
Description:
FSP200 REFERENCE MODULE
Manufacturer:
CEVA Technologies
Datasheet:
FSP200 REFERENCE MODULE Datasheet
History Price: $126.25
In Stock: 2950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSP200 REFERENCE MODULE Specification
Specification
Part No
FSP200 REFERENCE MODULE
Category
Sensor Evaluation Boards
Manufacturer
CEVA Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
BMI055, FSP200
FSP200 REFERENCE MODULE PDF Datasheet
FSP200 REFERENCE MODULE Datasheet
Click and Download: FSP200 REFERENCE MODULE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund