☰
FSP200 DEVELOPMENT KIT
FSP200 DEVELOPMENT KIT
Active
Description:  FSP200 DEVELOPMENT KIT
Manufacturer:  CEVA Technologies
History Price: $265.12
In Stock: 12060
FSP200 DEVELOPMENT KIT Specification
Specification
Part No
FSP200 DEVELOPMENT KIT
Category
Expansion Boards, Daughter Cards
Manufacturer
CEVA Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Nucleo
Platform
Sensor
Type
Accelerometer, Gyroscope
Function
BMI055, FSP200
Utilized IC / Part
Board(s)
FSP200 DEVELOPMENT KIT PDF Datasheet
FSP200 DEVELOPMENT KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos