Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ CEL UPG2408TK-EVAL-A
UPG2408TK-EVAL-A
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR UPG2408TK
Manufacturer:
CEL
Datasheet:
UPG2408TK-EVAL-A Datasheet
History Price: Obsolete
In Stock: 27580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPG2408TK-EVAL-A Specification
Specification
Part No
UPG2408TK-EVAL-A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
50MHz ~ 3GHz
Supplied Contents
UPG2408
Type
Board(s)
UPG2408TK-EVAL-A Related Parts
UPG2009TB-EVAL
CEL
EVAL BOARD FOR UPG2009TB
UPG2010TB-EVAL
CEL
EVAL BOARD FOR UPG2010TB
UPG2031TQ-EVAL
CEL
EVAL BOARD FOR UPG2031TQ
UPG2155TB-EVAL
CEL
EVAL BOARD FOR UPC2155TB
UPG2163T5N-EVAL
CEL
EVAL BOARD FOR UPG2163T5N
UPG2179TB-EVAL
CEL
EVAL BOARD FOR UPG2179TB
UPG2214TB-EVAL
CEL
EVAL BOARD FOR UPG2214TB
UPG2214TK-EVAL-A
CEL
EVAL BOARD FOR UPG2214TK
UPG2301TQ-EVPW24
CEL
EVAL BOARD UPG2301TQ 2.4GHZ
UPG2408TB-EVAL-A
CEL
EVAL BOARD FOR UPG2408B
UPG2009TB-EVAL-A
CEL
EVAL BOARD FOR UPG2009TB
UPG2022T5G-EVAL
CEL
EVAL BOARD FOR UPG2022T5G
UPG2408TK-EVAL-A Compare Parts
UPG2408TK-EVAL-A vs UPG2301TQ-EVPW24
UPG2408TK-EVAL-A vs UPG2214TK-EVAL-A
UPG2408TK-EVAL-A vs UPG2214TB-EVAL
UPG2408TK-EVAL-A vs UPG2179TB-EVAL
UPG2408TK-EVAL-A vs UPG2163T5N-EVAL
UPG2408TK-EVAL-A vs UPG2155TB-EVAL
UPG2408TK-EVAL-A vs UPG2031TQ-EVAL
UPG2408TK-EVAL-A vs UPG2010TB-EVAL
UPG2408TK-EVAL-A vs UPG2009TB-EVAL
UPG2408TK-EVAL-A vs UPG2430T6Z-EVAL-A
UPG2408TK-EVAL-A vs UPG2422TK-EVAL-A
UPG2408TK-EVAL-A vs UPG2417T6M-EVAL-A
UPG2408TK-EVAL-A vs UPG2415T6X-EVAL-A
UPG2408TK-EVAL-A vs UPG2413T6Z-EVAL-A
UPG2408TK-EVAL-A vs UPG2413T6M-EVAL-A
UPG2408TK-EVAL-A vs UPG2409TB-EVAL-A
UPG2408TK-EVAL-A vs UPG2409T6X-EVAL-A
UPG2408TK-EVAL-A vs UPG2406TK-EVAL-A
UPG2408TK-EVAL-A vs UPG2406T6R-EVAL-A
UPG2408TK-EVAL-A vs UPG2405T6Q-EVAL-A
UPG2408TK-EVAL-A vs UPG2404T6Q-EVAL-A
UPG2408TK-EVAL-A vs UPG2314T5NZIGBEE_BT-EV
UPG2408TK-EVAL-A vs UPG2311T5F-EVAL
UPG2408TK-EVAL-A vs UPG2301TQ-ZBT-EV-A
UPG2408TK-EVAL-A vs UPG2214TB-EVAL-A
UPG2408TK-EVAL-A vs UPG2185T6R-EVAL-A
UPG2408TK-EVAL-A vs UPG2179TB-EVAL-A
UPG2408TK-EVAL-A vs UPG2176T5N-EVAL-A
UPG2408TK-EVAL-A vs UPG2164T5N-EVAL-A
UPG2408TK-EVAL-A vs UPG2163T5N-EVAL-A
UPG2408TK-EVAL-A vs UPG2162T5N-EVAL-A
UPG2408TK-EVAL-A vs UPG2159T6R-EVAL-A
UPG2408TK-EVAL-A vs UPG2159T5K-EVAL
UPG2408TK-EVAL-A vs UPG2158T5K-EVAL
UPG2408TK-EVAL-A vs UPG2157T5F-EVAL-A
UPG2408TK-EVAL-A vs UPG2155TB-EVAL-A
UPG2408TK-EVAL-A vs UPG2150T5L-EVAL-A
UPG2408TK-EVAL-A vs UPG2118K-EV24-A
UPG2408TK-EVAL-A vs UPG2118K-EV09-A
UPG2408TK-EVAL-A vs UPG2035T5F-EVAL
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you