☰
UPC3219GV-EVAL
UPC3219GV-EVAL
Obsolete
Description:  EVAL BOARD FOR UPC3219GV
Manufacturer:  CEL
History Price: Obsolete
In Stock: 21870
UPC3219GV-EVAL Specification
Specification
Part No
UPC3219GV-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
CEL
Series
NESAT? II
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video
Function
Amplifier, Single
Embedded
No
Utilized IC / Part
UPC3219
Primary Attributes
Automatic Gain Control (AGC)
Supplied Contents
Board(s)
UPC3219GV-EVAL Compare Parts
  • UPC3219GV-EVAL vs UPC3218GV-EVAL
  • UPC3219GV-EVAL vs UPC3217GV-EVAL
  • UPC3219GV-EVAL vs UPC1663GV-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B