☰
UPB1509GV-EVAL
UPB1509GV-EVAL
Obsolete
Description:  EVAL BOARD FOR UPB1509GV
Manufacturer:  CEL
History Price: Obsolete
In Stock: 39160
UPB1509GV-EVAL Specification
Specification
Part No
UPB1509GV-EVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Prescaler
For Use With/Related Products
500MHz ~ 1GHz
Supplied Contents
UPB1509GV
Type
Board(s)
UPB1509GV-EVAL Compare Parts
  • UPB1509GV-EVAL vs UPB1509GV-EVAL-A
  • UPB1509GV-EVAL vs UPB1508GV-EVAL-A
  • UPB1509GV-EVAL vs UPB1008K-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you