THEVAL3503-3504-C
THEVAL3503-3504-C
Obsolete
Description:  EVAL BOARD KIT THL3503 THL3504 C
Manufacturer:  CEL
History Price: Obsolete
In Stock: 8400
THEVAL3503-3504-C Specification
Specification
Part No
THEVAL3503-3504-C
Category
LED Driver Evaluation Boards
Manufacturer
CEL
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
40mA
Outputs and Type
-
Voltage - Output
40V
Features
LVDS Interface
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
THL3503, THL3504
THEVAL3503-3504-C PDF Datasheet
THEVAL3503-3504-C Related Parts
THEVAL3501
THEVAL3501
CEL
EVAL BOARD KIT THL3501
THEVAL3501-3502-C
THEVAL3501-3502-C
CEL
EVAL BOARD KIT THL3501 THL3502
THEVAL3501-3502-M
THEVAL3501-3502-M
CEL
EVAL BD KIT THL3501-M THL3502-M
THEVAL3502
THEVAL3502
CEL
EVAL BOARD KIT THL3502
THEVAL3503
THEVAL3503
CEL
EVAL BOARD KIT THL3503
THEVAL3503-3504-M
THEVAL3503-3504-M
CEL
EVAL BOARD KIT THL3503 THL3504 M
THEVAL3503-3504-C Compare Parts
  • THEVAL3503-3504-C vs THEVAL3503
  • THEVAL3503-3504-C vs THEVAL3502
  • THEVAL3503-3504-C vs THEVAL3501-3502-M
  • THEVAL3503-3504-C vs THEVAL3501-3502-C
  • THEVAL3503-3504-C vs THEVAL3501
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.