Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Wolfspeed CMPA1C1D080F-AMP
CMPA1C1D080F-AMP
Not For New Designs
RF Evaluation and Development Kits, Boards
Description:
CMPA1C1D080F DEV BOARD
Manufacturer:
Wolfspeed
Datasheet:
CMPA1C1D080F-AMP Datasheet
History Price: $1967.26
In Stock: 35900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMPA1C1D080F-AMP Specification
Specification
Part No
CMPA1C1D080F-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
12.75GHz ~ 13.25GHz
Supplied Contents
CMPA1C1D080F
Type
Board(s)
CMPA1C1D080F-AMP PDF Datasheet
CMPA1C1D080F-AMP Datasheet
Click and Download: CMPA1C1D080F-AMP Datasheet
CMPA1C1D080F-AMP Related Parts
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA1C1D080F-AMP Compare Parts
CMPA1C1D080F-AMP vs CMPA901A035F-AMP
CMPA1C1D080F-AMP vs CMPA901A020S-AMP1
CMPA1C1D080F-AMP vs CMPA851A050S-AMP1
CMPA1C1D080F-AMP vs CMPA851A050F-AMP
CMPA1C1D080F-AMP vs CMPA801B030F-AMP
CMPA1C1D080F-AMP vs CMPA801B025F-AMP
CMPA1C1D080F-AMP vs CMPA601J025F-AMP
CMPA1C1D080F-AMP vs CMPA601C025F-AMP
CMPA1C1D080F-AMP vs CMPA5585030F-TB
CMPA1C1D080F-AMP vs CMPA5585030F-AMP
CMPA1C1D080F-AMP vs CMPA5585025F-TB
CMPA1C1D080F-AMP vs CMPA5259100S-AMP1
CMPA1C1D080F-AMP vs CMPA5259080S-AMP1
CMPA1C1D080F-AMP vs CMPA5259050F-AMP
CMPA1C1D080F-AMP vs CMPA5259025S-AMP1
CMPA1C1D080F-AMP vs CMPA5259025F-AMP
CMPA1C1D080F-AMP vs CMPA2738060F-AMP
CMPA1C1D080F-AMP vs CMPA2735075F1-AMP
CMPA1C1D080F-AMP vs CMPA2735030S-AMP1
CMPA1C1D080F-AMP vs CMPA2735015S-AMP1
CMPA1C1D080F-AMP vs CMPA2560025F-TB
CMPA1C1D080F-AMP vs CMPA2560025F-AMP
CMPA1C1D080F-AMP vs CMPA1D1J001S-AMP1
CMPA1C1D080F-AMP vs CMPA1D1E025F-TB
CMPA1C1D080F-AMP vs CMPA1D1E025F-AMP
CMPA1C1D080F-AMP vs CMPA0760020F-AMP
CMPA1C1D080F-AMP vs CMPA0560008S-AMP1
CMPA1C1D080F-AMP vs CMPA0530002S-AMP1
CMPA1C1D080F-AMP vs CMPA0527005F-AMP1
CMPA1C1D080F-AMP vs CMPA0060025F-TB
CMPA1C1D080F-AMP vs CMPA0060025F-AMP
CMPA1C1D080F-AMP vs CMPA0060025F1-AMP
CMPA1C1D080F-AMP vs CMPA0060002F-TB
CMPA1C1D080F-AMP vs CMPA0060002F-AMP
CMPA1C1D080F-AMP vs CMP9377-U-EVB
CMPA1C1D080F-AMP vs CMP9377-S-EVB
CMPA1C1D080F-AMP vs CMP9010-1-EVB
CMPA1C1D080F-AMP vs CMP9010-1C-EVB
CMPA1C1D080F-AMP vs CMP535-1-EVB
CMPA1C1D080F-AMP vs CMP4010-1-EVB
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!