Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Broadcom PCI9056RDK-LITE
PCI9056RDK-LITE
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
PCI9056 REFERENCE DESIGN KIT LIT
Manufacturer:
Broadcom
Datasheet:
PCI9056RDK-LITE Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCI9056RDK-LITE Specification
Specification
Part No
PCI9056RDK-LITE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Accelerator
Embedded
-
Utilized IC / Part
PCI9056
Primary Attributes
-
Supplied Contents
Board(s)
PCI9056RDK-LITE PDF Datasheet
PCI9056RDK-LITE Datasheet
Click and Download: PCI9056RDK-LITE Datasheet
PCI9056RDK-LITE Compare Parts
PCI9056RDK-LITE vs PCIE16X-800EVK/NOPB
PCI9056RDK-LITE vs PCI9656RDK-LITE
PCI9056RDK-LITE vs PCI9030RDK-LITE
PCI9056RDK-LITE vs PCI2250EVM
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****