☰
L5-25239-23
L5-25239-23
Obsolete
Description:  ELECTRA (OLOMPALI) 9750-4I KIT
Manufacturer:  Broadcom
Datasheet:   L5-25239-23 Datasheet
History Price: Obsolete
In Stock: 19440
L5-25239-23 Specification
Specification
Part No
L5-25239-23
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
L5-25239-23 Related Parts
L5-25150-08
L5-25150-08
Broadcom
HW PFK CCADE 2 FOR LIBERATOR
L5-25150-09
L5-25150-09
Broadcom
SAS R5/R5 UPGRADE HW KEY FOR 925
L5-25239-24
L5-25239-24
Broadcom
ELECTRA (OLOMPALI) 9750-4I
L5-25239-26
L5-25239-26
Broadcom
ELECTRA(OLOMPALI) 9750-8I B4
L5-25413-09
L5-25413-09
Broadcom
MR SAS 9266-8I SINGLE KIT D1
L5-25413-11
L5-25413-11
Broadcom
MR SAS 9266-4I SINGLE KIT D1
L5-25413-13
L5-25413-13
Broadcom
SYNCRO CS 9271-8I KIT D1 1GB
L5-25413-15
L5-25413-15
Broadcom
MR SAS 9266-4I SINGLE KIT D1
L5-25413-16
L5-25413-16
Broadcom
MR SAS 9266-8I SINGLE KIT D1
L5-25419-03
L5-25419-03
Broadcom
MR CACHEVAULT ACCESSORY KIT
L5-25421-11
L5-25421-11
Broadcom
MR SAS 9285CV-8E SGL TM
L5-25421-14
L5-25421-14
Broadcom
SYNCRO CS 9286-8E D1 1GB F
L5-25239-23 Compare Parts
  • L5-25239-23 vs L5-25421-14
  • L5-25239-23 vs L5-25421-11
  • L5-25239-23 vs L5-25419-03
  • L5-25239-23 vs L5-25413-16
  • L5-25239-23 vs L5-25413-15
  • L5-25239-23 vs L5-25413-13
  • L5-25239-23 vs L5-25413-11
  • L5-25239-23 vs L5-25413-09
  • L5-25239-23 vs L5-25239-26
  • L5-25239-23 vs L5-25239-24
  • L5-25239-23 vs L5-25150-09
  • L5-25239-23 vs L5-25150-08
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci