☰
HEDS-8999
HEDS-8999
Active
Description:  AEAT-8811-Q24 MAGNETIC PROG KIT
Manufacturer:  Broadcom
Datasheet:   HEDS-8999 Datasheet
History Price: $2208.3
In Stock: 11360
HEDS-8999 Specification
Specification
Part No
HEDS-8999
Category
Programmers, Emulators, and Debuggers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
AEAT-8811-Q24
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.