☰
HEDS-8937
HEDS-8937
Active
Description:  PROGRAMMER KIT FOR AEAT-6600-T16
Manufacturer:  Broadcom
Datasheet:   HEDS-8937 Datasheet
History Price: $2123.365
In Stock: 2600
HEDS-8937 Specification
Specification
Part No
HEDS-8937
Category
Programmers, Emulators, and Debuggers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
AEAT-6600-T16
Contents
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller