☰
HDJD-JD07
HDJD-JD07
Obsolete
Description:  KIT DEV RGB DCS 2.2X2.2
Manufacturer:  Broadcom
Datasheet:   HDJD-JD07 Datasheet
History Price: Obsolete
In Stock: 42120
HDJD-JD07 Specification
Specification
Part No
HDJD-JD07
Category
Sensor Evaluation Boards
Manufacturer
Broadcom
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Color Sensor
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
2.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ADJD-S311-CR999
HDJD-JD07 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods