☰
AFBR-S4KPEPCBAC
AFBR-S4KPEPCBAC
Obsolete
Description:  PCB, AC FRAME EK (W/O SIPM)
Manufacturer:  Broadcom
History Price: $108.57
In Stock: 9405
AFBR-S4KPEPCBAC Specification
Specification
Part No
AFBR-S4KPEPCBAC
Category
Sensor Evaluation Boards
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Silicon Photomultiplier (SiPM)
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
12V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
AFBR-S4K
AFBR-S4KPEPCBAC Related Parts
AFBR-S4E001
AFBR-S4E001
Broadcom
EVALKIT FOR AFBR-S4NXXC01X SIPM
AFBR-S4KPEPCBDC
AFBR-S4KPEPCBDC
Broadcom
EVALKIT FOR AFBR-S4NXXC01X SIPM
AFBR-S4KTIA3315B
AFBR-S4KTIA3315B
Broadcom
TIA, PM3315-WB
AFBR-S4KTIA3325B
AFBR-S4KTIA3325B
Broadcom
TIA, PM3325-WB
AFBR-S50LV85D-EK
AFBR-S50LV85D-EK
Broadcom
AFBR-S50LV85D EVALKIT
AFBR-S50MV68B-EK
AFBR-S50MV68B-EK
Broadcom
AFBR-S50MV68B EVALKIT
AFBR-S50MV85G-EK
AFBR-S50MV85G-EK
Broadcom
AFBR-S50MV85G EVALKIT
AFBR-S50MV85I-EK
AFBR-S50MV85I-EK
Broadcom
AFBR-S50MV85I EVALKIT
AFBR-S6DPYEBB01
AFBR-S6DPYEBB01
Broadcom
EZPYRO SMD BACKPLANE BOARD
AFBR-S4KPEVAL
AFBR-S4KPEVAL
Broadcom
AMP, CABLE EVALUATION KIT
AFBR-S4KTIA3315L
AFBR-S4KTIA3315L
Broadcom
TIA, PM3315-WL
AFBR-S6DPYEFL01
AFBR-S6DPYEFL01
Broadcom
EVALKIT EZPYRO SMD FLAME SENSING
AFBR-S4KPEPCBAC Compare Parts
  • AFBR-S4KPEPCBAC vs AFBR-S50MV85I-EK
  • AFBR-S4KPEPCBAC vs AFBR-S50MV85G-EK
  • AFBR-S4KPEPCBAC vs AFBR-S50MV68B-EK
  • AFBR-S4KPEPCBAC vs AFBR-S50LV85D-EK
  • AFBR-S4KPEPCBAC vs AFBR-S4KTIA3325B
  • AFBR-S4KPEPCBAC vs AFBR-S4KTIA3315B
  • AFBR-S4KPEPCBAC vs AFBR-S4KPEPCBDC
  • AFBR-S4KPEPCBAC vs AFBR-S4E001
  • AFBR-S4KPEPCBAC vs AFBR-S6DPYEGA01
  • AFBR-S4KPEPCBAC vs AFBR-S6DPYEFL02
  • AFBR-S4KPEPCBAC vs AFBR-S6DPYEFL01
  • AFBR-S4KPEPCBAC vs AFBR-S4KTIA3315L
  • AFBR-S4KPEPCBAC vs AFBR-S4KPEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!