☰
ADNK-6003
ADNK-6003
Obsolete
Description:  EVAL BOARD FOR ADNS-6000
Manufacturer:  Broadcom
Datasheet:   ADNK-6003 Datasheet
History Price: Obsolete
In Stock: 36780
ADNK-6003 Specification
Specification
Part No
ADNK-6003
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
LaserStream?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Optical Mouse
Embedded
-
Utilized IC / Part
ADNS-6000
Primary Attributes
-
Supplied Contents
Board(s), Accessories
ADNK-6003 PDF Datasheet
ADNK-6003 Related Parts
ADN4605-EVALZ
ADN4605-EVALZ
Analog Devices
BOARD EVAL FOR ADN4605
ADN8833CB-EVALZ
ADN8833CB-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8833CP-EVALZ
ADN8833CP-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8834CB-EVALZ
ADN8834CB-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834CP-EVALZ
ADN8834CP-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834MB-EVALZ
ADN8834MB-EVALZ
Analog Devices
TEC PID TUNING MOTHER BOARD
ADN8835CP-EVALZ
ADN8835CP-EVALZ
Analog Devices
EVAL BOARD 3A TEC ADN8835
ADNK-2080
ADNK-2080
Broadcom
EVAL BOARD FOR ADNS-2080
ADNK-3000
ADNK-3000
Broadcom
EVAL BOARD FOR ADNS-3000
ADNK-7630
ADNK-7630
Broadcom
EVAL BOARD FOR ADNS-7630
ADN8831-EVALZ
ADN8831-EVALZ
Analog Devices
BOARD EVAL FOR ADN8831
ADNB-7052-EV
ADNB-7052-EV
Broadcom
EVAL BOARD FOR ADNS-7050
ADNK-6003 Compare Parts
  • ADNK-6003 vs ADNK-3000
  • ADNK-6003 vs ADNK-2080
  • ADNK-6003 vs ADN8835CP-EVALZ
  • ADNK-6003 vs ADN8834MB-EVALZ
  • ADNK-6003 vs ADN8834CP-EVALZ
  • ADNK-6003 vs ADN8834CB-EVALZ
  • ADNK-6003 vs ADN8833CP-EVALZ
  • ADNK-6003 vs ADN8833CB-EVALZ
  • ADNK-6003 vs ADN4605-EVALZ
  • ADNK-6003 vs ADNK-7700
  • ADNK-6003 vs ADNK-7633
  • ADNK-6003 vs ADNK-7053-ND24
  • ADNK-6003 vs ADNK-7050
  • ADNK-6003 vs ADNK-7013-SP11
  • ADNK-6003 vs ADNK-7010
  • ADNK-6003 vs ADNK-6533-TN24
  • ADNK-6003 vs ADNK-6530
  • ADNK-6003 vs ADNK-6093-SP11
  • ADNK-6003 vs ADNK-6090
  • ADNK-6003 vs ADNK-6033-ND24
  • ADNK-6003 vs ADNK-6033-CC24
  • ADNK-6003 vs ADNK-6030
  • ADNK-6003 vs ADNK-6013-SP01
  • ADNK-6003 vs ADNK-6013
  • ADNK-6003 vs ADNK-6010
  • ADNK-6003 vs ADNK-6003-SP01
  • ADNK-6003 vs ADNK-6000
  • ADNK-6003 vs ADNK-5070
  • ADNK-6003 vs ADNK-5060
  • ADNK-6003 vs ADNK-5033-TN24
  • ADNK-6003 vs ADNK-5033-FS27
  • ADNK-6003 vs ADNK-5030
  • ADNK-6003 vs ADNK-5023-SP02
  • ADNK-6003 vs ADNK-5023-CY02
  • ADNK-6003 vs ADNK-5020-EN
  • ADNK-6003 vs ADNK-5020
  • ADNK-6003 vs ADNK-5003
  • ADNK-6003 vs ADNK-5000
  • ADNK-6003 vs ADNK-3550
  • ADNK-6003 vs ADNK-3533-TN24
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend