ADNK-5000
ADNK-5000
Obsolete
Description:  EVAL BOARD FOR ADNS-5000
Manufacturer:  Broadcom
Datasheet:   ADNK-5000 Datasheet
History Price: Obsolete
In Stock: 38100
ADNK-5000 Specification
Specification
Part No
ADNK-5000
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Optical Mouse
Embedded
-
Utilized IC / Part
ADNS-5000
Primary Attributes
-
Supplied Contents
Board(s), Accessories
ADNK-5000 PDF Datasheet
ADNK-5000 Related Parts
ADN4605-EVALZ
ADN4605-EVALZ
Analog Devices
BOARD EVAL FOR ADN4605
ADN8833CB-EVALZ
ADN8833CB-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8833CP-EVALZ
ADN8833CP-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8834CB-EVALZ
ADN8834CB-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834CP-EVALZ
ADN8834CP-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834MB-EVALZ
ADN8834MB-EVALZ
Analog Devices
TEC PID TUNING MOTHER BOARD
ADN8835CP-EVALZ
ADN8835CP-EVALZ
Analog Devices
EVAL BOARD 3A TEC ADN8835
ADNK-2080
ADNK-2080
Broadcom
EVAL BOARD FOR ADNS-2080
ADNK-3000
ADNK-3000
Broadcom
EVAL BOARD FOR ADNS-3000
ADNK-7630
ADNK-7630
Broadcom
EVAL BOARD FOR ADNS-7630
ADN8831-EVALZ
ADN8831-EVALZ
Analog Devices
BOARD EVAL FOR ADN8831
ADNB-7052-EV
ADNB-7052-EV
Broadcom
EVAL BOARD FOR ADNS-7050
ADNK-5000 Compare Parts
  • ADNK-5000 vs ADNK-3000
  • ADNK-5000 vs ADNK-2080
  • ADNK-5000 vs ADN8835CP-EVALZ
  • ADNK-5000 vs ADN8834MB-EVALZ
  • ADNK-5000 vs ADN8834CP-EVALZ
  • ADNK-5000 vs ADN8834CB-EVALZ
  • ADNK-5000 vs ADN8833CP-EVALZ
  • ADNK-5000 vs ADN8833CB-EVALZ
  • ADNK-5000 vs ADN4605-EVALZ
  • ADNK-5000 vs ADNK-7700
  • ADNK-5000 vs ADNK-7633
  • ADNK-5000 vs ADNK-7053-ND24
  • ADNK-5000 vs ADNK-7050
  • ADNK-5000 vs ADNK-7013-SP11
  • ADNK-5000 vs ADNK-7010
  • ADNK-5000 vs ADNK-6533-TN24
  • ADNK-5000 vs ADNK-6530
  • ADNK-5000 vs ADNK-6093-SP11
  • ADNK-5000 vs ADNK-6090
  • ADNK-5000 vs ADNK-6033-ND24
  • ADNK-5000 vs ADNK-6033-CC24
  • ADNK-5000 vs ADNK-6030
  • ADNK-5000 vs ADNK-6013-SP01
  • ADNK-5000 vs ADNK-6013
  • ADNK-5000 vs ADNK-6010
  • ADNK-5000 vs ADNK-6003-SP01
  • ADNK-5000 vs ADNK-6003
  • ADNK-5000 vs ADNK-6000
  • ADNK-5000 vs ADNK-5070
  • ADNK-5000 vs ADNK-5060
  • ADNK-5000 vs ADNK-5033-TN24
  • ADNK-5000 vs ADNK-5033-FS27
  • ADNK-5000 vs ADNK-5030
  • ADNK-5000 vs ADNK-5023-SP02
  • ADNK-5000 vs ADNK-5023-CY02
  • ADNK-5000 vs ADNK-5020-EN
  • ADNK-5000 vs ADNK-5020
  • ADNK-5000 vs ADNK-5003
  • ADNK-5000 vs ADNK-3550
  • ADNK-5000 vs ADNK-3533-TN24
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.