☰
ADNK-2623
ADNK-2623
Obsolete
Description:  EVAL BOARD FOR ADNS-2620
Manufacturer:  Broadcom
Datasheet:   ADNK-2623 Datasheet
History Price: Obsolete
In Stock: 23510
ADNK-2623 Specification
Specification
Part No
ADNK-2623
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Optical Mouse
Embedded
-
Utilized IC / Part
ADNS-2620
Primary Attributes
-
Supplied Contents
Board(s)
ADNK-2623 PDF Datasheet
ADNK-2623 Related Parts
ADN4605-EVALZ
ADN4605-EVALZ
Analog Devices
BOARD EVAL FOR ADN4605
ADN8833CB-EVALZ
ADN8833CB-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8833CP-EVALZ
ADN8833CP-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8834CB-EVALZ
ADN8834CB-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834CP-EVALZ
ADN8834CP-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834MB-EVALZ
ADN8834MB-EVALZ
Analog Devices
TEC PID TUNING MOTHER BOARD
ADN8835CP-EVALZ
ADN8835CP-EVALZ
Analog Devices
EVAL BOARD 3A TEC ADN8835
ADNK-2080
ADNK-2080
Broadcom
EVAL BOARD FOR ADNS-2080
ADNK-3000
ADNK-3000
Broadcom
EVAL BOARD FOR ADNS-3000
ADNK-7630
ADNK-7630
Broadcom
EVAL BOARD FOR ADNS-7630
ADN8831-EVALZ
ADN8831-EVALZ
Analog Devices
BOARD EVAL FOR ADN8831
ADNB-7052-EV
ADNB-7052-EV
Broadcom
EVAL BOARD FOR ADNS-7050
ADNK-2623 Compare Parts
  • ADNK-2623 vs ADNK-3000
  • ADNK-2623 vs ADNK-2080
  • ADNK-2623 vs ADN8835CP-EVALZ
  • ADNK-2623 vs ADN8834MB-EVALZ
  • ADNK-2623 vs ADN8834CP-EVALZ
  • ADNK-2623 vs ADN8834CB-EVALZ
  • ADNK-2623 vs ADN8833CP-EVALZ
  • ADNK-2623 vs ADN8833CB-EVALZ
  • ADNK-2623 vs ADN4605-EVALZ
  • ADNK-2623 vs ADNK-7700
  • ADNK-2623 vs ADNK-7633
  • ADNK-2623 vs ADNK-7053-ND24
  • ADNK-2623 vs ADNK-7050
  • ADNK-2623 vs ADNK-7013-SP11
  • ADNK-2623 vs ADNK-7010
  • ADNK-2623 vs ADNK-6533-TN24
  • ADNK-2623 vs ADNK-6530
  • ADNK-2623 vs ADNK-6093-SP11
  • ADNK-2623 vs ADNK-6090
  • ADNK-2623 vs ADNK-6033-ND24
  • ADNK-2623 vs ADNK-6033-CC24
  • ADNK-2623 vs ADNK-6030
  • ADNK-2623 vs ADNK-6013-SP01
  • ADNK-2623 vs ADNK-6013
  • ADNK-2623 vs ADNK-6010
  • ADNK-2623 vs ADNK-6003-SP01
  • ADNK-2623 vs ADNK-6003
  • ADNK-2623 vs ADNK-6000
  • ADNK-2623 vs ADNK-5070
  • ADNK-2623 vs ADNK-5060
  • ADNK-2623 vs ADNK-5033-TN24
  • ADNK-2623 vs ADNK-5033-FS27
  • ADNK-2623 vs ADNK-5030
  • ADNK-2623 vs ADNK-5023-SP02
  • ADNK-2623 vs ADNK-5023-CY02
  • ADNK-2623 vs ADNK-5020-EN
  • ADNK-2623 vs ADNK-5020
  • ADNK-2623 vs ADNK-5003
  • ADNK-2623 vs ADNK-5000
  • ADNK-2623 vs ADNK-3550
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!