☰
VM816C50A-D
VM816C50A-D
Active
Description:  MOD VM816C DISPLAY SPI/QSPI
Manufacturer:  BridgeTek
Datasheet:   VM816C50A-D Datasheet
History Price: $89.82
In Stock: 9955
VM816C50A-D Specification
Specification
Part No
VM816C50A-D
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
BridgeTek
Series
EVE2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Controller
Embedded
-
Utilized IC / Part
BT816
Primary Attributes
Audio, Display and Touch Functions
Supplied Contents
Board(s)
VM816C50A-D PDF Datasheet
VM816C50A-D Related Parts
VM800C35A-N
VM800C35A-N
BridgeTek
BOARD EVAL FT800 WITHOUT 3.5 LCD
VM800C43A-N
VM800C43A-N
BridgeTek
BOARD EVAL FT800 WITHOUT 4.3 LCD
VM810C50A-D
VM810C50A-D
BridgeTek
FT810 MODULE WITH 5" DISPLAY
VM810C50A-N
VM810C50A-N
BridgeTek
FT810 MODULE WITHOUT DISPLAY
VM816C50A-N
VM816C50A-N
BridgeTek
MOD VM816C NO DISPLAY SPI/QSPI
VM816CU50A-D
VM816CU50A-D
BridgeTek
VM816C MOD DISPLAY USB
VM816CU50A-N
VM816CU50A-N
BridgeTek
VM816C MOD NO DISPLAY USB
VM880C
VM880C
BridgeTek
CREDIT CARD SIZE VM880C MODULE,
VM816C50A-D Compare Parts
  • VM816C50A-D vs VM816CU50A-D
  • VM816C50A-D vs VM816C50A-N
  • VM816C50A-D vs VM810C50A-N
  • VM816C50A-D vs VM810C50A-D
  • VM816C50A-D vs VM800C43A-N
  • VM816C50A-D vs VM800C35A-N
  • VM816C50A-D vs VM880C
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****