☰
NERO-LP1
NERO-LP1
Active
Description:  NERO ARDUINO UNO W/ LONG PINS
Manufacturer:  BridgeTek
Datasheet:   NERO-LP1 Datasheet
History Price: $29.42
In Stock: 640
NERO-LP1 Specification
Specification
Part No
NERO-LP1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
BridgeTek
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
NerO Arduino Uno with Long Pins
Utilized IC / Part
ATmega328, FT231X
Mounting Type
Fixed
Contents
Board(s)
NERO-LP1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you