☰
MM930MINI
MM930MINI
Active
Description:  DEV BOARD HS USB-SERIAL FT930Q
Manufacturer:  BridgeTek
Datasheet:   MM930MINI Datasheet
History Price: $22.5
In Stock: 39230
MM930MINI Specification
Specification
Part No
MM930MINI
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
BridgeTek
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to Serial
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
FT930Q
Primary Attributes
USB Powered
Supplied Contents
Board(s)
MM930MINI PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!