☰
LSOCQ64WA
LSOCQ64WA
Active
Description:  LSOCQ64WA Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   LSOCQ64WA Datasheet
History Price: $120.72
In Stock: 23760
LSOCQ64WA Specification
Specification
Part No
LSOCQ64WA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
LSOCQ64WA PDF Datasheet
LSOCQ64WA Related Parts
LSOCB100KA-4
LSOCB100KA-4
BPM Microsystems
LSOCB100KA-4 Socket Card for BPM
LSOCB169KA-3-MOD
LSOCB169KA-3-MOD
BPM Microsystems
Socket, Modified LSOCB169KA-3
LSOCM40KA
LSOCM40KA
BPM Microsystems
LSOCM40KA Socket Card for BPM Pr
LSOCS16EA-3
LSOCS16EA-3
BPM Microsystems
LSOCS16EA-3 Socket Card for BPM
LSOC20SS
LSOC20SS
BPM Microsystems
LSOC20SS Socket Card for BPM Pro
LSOC28SS
LSOC28SS
BPM Microsystems
LSOC28SS Socket Card for BPM Pro
LSOC56-9X7EE
LSOC56-9X7EE
BPM Microsystems
LSOC56-9X7EE Socket Card for BPM
LSOC64S-10X6EE
LSOC64S-10X6EE
BPM Microsystems
LSOC64S-10X6EE Socket Card for B
LSOC64S-8X6EE
LSOC64S-8X6EE
BPM Microsystems
LSOC64S-8X6EE Socket Card for BP
LSOCB100EA-1
LSOCB100EA-1
BPM Microsystems
LSOCB100EA-1 Socket Card for BPM
LSOCB100EA-3
LSOCB100EA-3
BPM Microsystems
LSOCB100EA-3 Socket Card for BPM
LSOCB100EA-4
LSOCB100EA-4
BPM Microsystems
LSOCB100EA-4 Socket Card for BPM
LSOCQ64WA Compare Parts
  • LSOCQ64WA vs LSOCM40KA
  • LSOCQ64WA vs LSOCB169KA-3-MOD
  • LSOCQ64WA vs LSOCB100KA-4
  • LSOCQ64WA vs LSOCU84AL
  • LSOCQ64WA vs LSOCTS08EA-1
  • LSOCQ64WA vs LSOCTQ64YL
  • LSOCQ64WA vs LSOCTQ44A
  • LSOCQ64WA vs LSOCTQ32EA
  • LSOCQ64WA vs LSOCTQ112WA
  • LSOCQ64WA vs LSOCT56YA-1
  • LSOCQ64WA vs LSOCT48YA
  • LSOCQ64WA vs LSOCT48EA
  • LSOCQ64WA vs LSOCT44EA
  • LSOCQ64WA vs LSOCT32YA
  • LSOCQ64WA vs LSOCT14EA
  • LSOCQ64WA vs LSOCSS24EA
  • LSOCQ64WA vs LSOCSC72TA-1
  • LSOCQ64WA vs LSOCSB64PA
  • LSOCQ64WA vs LSOCS44WA
  • LSOCQ64WA vs LSOCS28EA
  • LSOCQ64WA vs LSOCS24EA
  • LSOCQ64WA vs LSOCS20EA-1
  • LSOCQ64WA vs LSOCS18EA
  • LSOCQ64WA vs LSOCS16WA
  • LSOCQ64WA vs LSOCS16EL
  • LSOCQ64WA vs LSOCS16EA
  • LSOCQ64WA vs LSOCS14WA
  • LSOCQ64WA vs LSOCS14EA-1
  • LSOCQ64WA vs LSOCS14EA
  • LSOCQ64WA vs LSOCS08WA-1
  • LSOCQ64WA vs LSOCS08WA
  • LSOCQ64WA vs LSOCS08EL
  • LSOCQ64WA vs LSOCS08EA-1
  • LSOCQ64WA vs LSOCS08EA
  • LSOCQ64WA vs LSOCS06WM
  • LSOCQ64WA vs LSOCQ80YL-2
  • LSOCQ64WA vs LSOCQ80YA-S
  • LSOCQ64WA vs LSOCQ80YA-R
  • LSOCQ64WA vs LSOCQ80WA
  • LSOCQ64WA vs LSOCQ80EA-1
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality