☰
LSOCM64WA
LSOCM64WA
Active
Description:  LSOCM64WA Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   LSOCM64WA Datasheet
History Price: $125.7
In Stock: 23835
LSOCM64WA Specification
Specification
Part No
LSOCM64WA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
LSOCM64WA PDF Datasheet
LSOCM64WA Related Parts
LSOCB100KA-4
LSOCB100KA-4
BPM Microsystems
LSOCB100KA-4 Socket Card for BPM
LSOCB169KA-3-MOD
LSOCB169KA-3-MOD
BPM Microsystems
Socket, Modified LSOCB169KA-3
LSOCM40KA
LSOCM40KA
BPM Microsystems
LSOCM40KA Socket Card for BPM Pr
LSOCS16EA-3
LSOCS16EA-3
BPM Microsystems
LSOCS16EA-3 Socket Card for BPM
LSOC20SS
LSOC20SS
BPM Microsystems
LSOC20SS Socket Card for BPM Pro
LSOC28SS
LSOC28SS
BPM Microsystems
LSOC28SS Socket Card for BPM Pro
LSOC56-9X7EE
LSOC56-9X7EE
BPM Microsystems
LSOC56-9X7EE Socket Card for BPM
LSOC64S-10X6EE
LSOC64S-10X6EE
BPM Microsystems
LSOC64S-10X6EE Socket Card for B
LSOC64S-8X6EE
LSOC64S-8X6EE
BPM Microsystems
LSOC64S-8X6EE Socket Card for BP
LSOCB100EA-1
LSOCB100EA-1
BPM Microsystems
LSOCB100EA-1 Socket Card for BPM
LSOCB100EA-3
LSOCB100EA-3
BPM Microsystems
LSOCB100EA-3 Socket Card for BPM
LSOCB100EA-4
LSOCB100EA-4
BPM Microsystems
LSOCB100EA-4 Socket Card for BPM
LSOCM64WA Compare Parts
  • LSOCM64WA vs LSOCM40KA
  • LSOCM64WA vs LSOCB169KA-3-MOD
  • LSOCM64WA vs LSOCB100KA-4
  • LSOCM64WA vs LSOCU84AL
  • LSOCM64WA vs LSOCTS08EA-1
  • LSOCM64WA vs LSOCTQ64YL
  • LSOCM64WA vs LSOCTQ44A
  • LSOCM64WA vs LSOCTQ32EA
  • LSOCM64WA vs LSOCTQ112WA
  • LSOCM64WA vs LSOCT56YA-1
  • LSOCM64WA vs LSOCT48YA
  • LSOCM64WA vs LSOCT48EA
  • LSOCM64WA vs LSOCT44EA
  • LSOCM64WA vs LSOCT32YA
  • LSOCM64WA vs LSOCT14EA
  • LSOCM64WA vs LSOCSS24EA
  • LSOCM64WA vs LSOCSC72TA-1
  • LSOCM64WA vs LSOCSB64PA
  • LSOCM64WA vs LSOCS44WA
  • LSOCM64WA vs LSOCS28EA
  • LSOCM64WA vs LSOCS24EA
  • LSOCM64WA vs LSOCS20EA-1
  • LSOCM64WA vs LSOCS18EA
  • LSOCM64WA vs LSOCS16WA
  • LSOCM64WA vs LSOCS16EL
  • LSOCM64WA vs LSOCS16EA
  • LSOCM64WA vs LSOCS14WA
  • LSOCM64WA vs LSOCS14EA-1
  • LSOCM64WA vs LSOCS14EA
  • LSOCM64WA vs LSOCS08WA-1
  • LSOCM64WA vs LSOCS08WA
  • LSOCM64WA vs LSOCS08EL
  • LSOCM64WA vs LSOCS08EA-1
  • LSOCM64WA vs LSOCS08EA
  • LSOCM64WA vs LSOCS06WM
  • LSOCM64WA vs LSOCQ80YL-2
  • LSOCM64WA vs LSOCQ80YA-S
  • LSOCM64WA vs LSOCQ80YA-R
  • LSOCM64WA vs LSOCQ80WA
  • LSOCM64WA vs LSOCQ80EA-1
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality