☰
LSOCM36PA
LSOCM36PA
Active
Description:  Socket, 36QFN, B=6.0X6.0
Manufacturer:  BPM Microsystems
Datasheet:   LSOCM36PA Datasheet
History Price: $237.97
In Stock: 44400
LSOCM36PA Specification
Specification
Part No
LSOCM36PA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
LSOCM36PA PDF Datasheet
LSOCM36PA Related Parts
LSOCB100KA-4
LSOCB100KA-4
BPM Microsystems
LSOCB100KA-4 Socket Card for BPM
LSOCB169KA-3-MOD
LSOCB169KA-3-MOD
BPM Microsystems
Socket, Modified LSOCB169KA-3
LSOCM40KA
LSOCM40KA
BPM Microsystems
LSOCM40KA Socket Card for BPM Pr
LSOCS16EA-3
LSOCS16EA-3
BPM Microsystems
LSOCS16EA-3 Socket Card for BPM
LSOC20SS
LSOC20SS
BPM Microsystems
LSOC20SS Socket Card for BPM Pro
LSOC28SS
LSOC28SS
BPM Microsystems
LSOC28SS Socket Card for BPM Pro
LSOC56-9X7EE
LSOC56-9X7EE
BPM Microsystems
LSOC56-9X7EE Socket Card for BPM
LSOC64S-10X6EE
LSOC64S-10X6EE
BPM Microsystems
LSOC64S-10X6EE Socket Card for B
LSOC64S-8X6EE
LSOC64S-8X6EE
BPM Microsystems
LSOC64S-8X6EE Socket Card for BP
LSOCB100EA-1
LSOCB100EA-1
BPM Microsystems
LSOCB100EA-1 Socket Card for BPM
LSOCB100EA-3
LSOCB100EA-3
BPM Microsystems
LSOCB100EA-3 Socket Card for BPM
LSOCB100EA-4
LSOCB100EA-4
BPM Microsystems
LSOCB100EA-4 Socket Card for BPM
LSOCM36PA Compare Parts
  • LSOCM36PA vs LSOCM40KA
  • LSOCM36PA vs LSOCB169KA-3-MOD
  • LSOCM36PA vs LSOCB100KA-4
  • LSOCM36PA vs LSOCU84AL
  • LSOCM36PA vs LSOCTS08EA-1
  • LSOCM36PA vs LSOCTQ64YL
  • LSOCM36PA vs LSOCTQ44A
  • LSOCM36PA vs LSOCTQ32EA
  • LSOCM36PA vs LSOCTQ112WA
  • LSOCM36PA vs LSOCT56YA-1
  • LSOCM36PA vs LSOCT48YA
  • LSOCM36PA vs LSOCT48EA
  • LSOCM36PA vs LSOCT44EA
  • LSOCM36PA vs LSOCT32YA
  • LSOCM36PA vs LSOCT14EA
  • LSOCM36PA vs LSOCSS24EA
  • LSOCM36PA vs LSOCSC72TA-1
  • LSOCM36PA vs LSOCSB64PA
  • LSOCM36PA vs LSOCS44WA
  • LSOCM36PA vs LSOCS28EA
  • LSOCM36PA vs LSOCS24EA
  • LSOCM36PA vs LSOCS20EA-1
  • LSOCM36PA vs LSOCS18EA
  • LSOCM36PA vs LSOCS16WA
  • LSOCM36PA vs LSOCS16EL
  • LSOCM36PA vs LSOCS16EA
  • LSOCM36PA vs LSOCS14WA
  • LSOCM36PA vs LSOCS14EA-1
  • LSOCM36PA vs LSOCS14EA
  • LSOCM36PA vs LSOCS08WA-1
  • LSOCM36PA vs LSOCS08WA
  • LSOCM36PA vs LSOCS08EL
  • LSOCM36PA vs LSOCS08EA-1
  • LSOCM36PA vs LSOCS08EA
  • LSOCM36PA vs LSOCS06WM
  • LSOCM36PA vs LSOCQ80YL-2
  • LSOCM36PA vs LSOCQ80YA-S
  • LSOCM36PA vs LSOCQ80YA-R
  • LSOCM36PA vs LSOCQ80WA
  • LSOCM36PA vs LSOCQ80EA-1
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality