☰
LSOCB64TA-1
LSOCB64TA-1
Active
Description:  LSOCB64TA-1 Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   LSOCB64TA-1 Datasheet
History Price: $197.47
In Stock: 46800
LSOCB64TA-1 Specification
Specification
Part No
LSOCB64TA-1
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
LSOCB64TA-1 PDF Datasheet
LSOCB64TA-1 Related Parts
LSOCB100KA-4
LSOCB100KA-4
BPM Microsystems
LSOCB100KA-4 Socket Card for BPM
LSOCB169KA-3-MOD
LSOCB169KA-3-MOD
BPM Microsystems
Socket, Modified LSOCB169KA-3
LSOCM40KA
LSOCM40KA
BPM Microsystems
LSOCM40KA Socket Card for BPM Pr
LSOCS16EA-3
LSOCS16EA-3
BPM Microsystems
LSOCS16EA-3 Socket Card for BPM
LSOC20SS
LSOC20SS
BPM Microsystems
LSOC20SS Socket Card for BPM Pro
LSOC28SS
LSOC28SS
BPM Microsystems
LSOC28SS Socket Card for BPM Pro
LSOC56-9X7EE
LSOC56-9X7EE
BPM Microsystems
LSOC56-9X7EE Socket Card for BPM
LSOC64S-10X6EE
LSOC64S-10X6EE
BPM Microsystems
LSOC64S-10X6EE Socket Card for B
LSOC64S-8X6EE
LSOC64S-8X6EE
BPM Microsystems
LSOC64S-8X6EE Socket Card for BP
LSOCB100EA-1
LSOCB100EA-1
BPM Microsystems
LSOCB100EA-1 Socket Card for BPM
LSOCB100EA-3
LSOCB100EA-3
BPM Microsystems
LSOCB100EA-3 Socket Card for BPM
LSOCB100EA-4
LSOCB100EA-4
BPM Microsystems
LSOCB100EA-4 Socket Card for BPM
LSOCB64TA-1 Compare Parts
  • LSOCB64TA-1 vs LSOCM40KA
  • LSOCB64TA-1 vs LSOCB169KA-3-MOD
  • LSOCB64TA-1 vs LSOCB100KA-4
  • LSOCB64TA-1 vs LSOCU84AL
  • LSOCB64TA-1 vs LSOCTS08EA-1
  • LSOCB64TA-1 vs LSOCTQ64YL
  • LSOCB64TA-1 vs LSOCTQ44A
  • LSOCB64TA-1 vs LSOCTQ32EA
  • LSOCB64TA-1 vs LSOCTQ112WA
  • LSOCB64TA-1 vs LSOCT56YA-1
  • LSOCB64TA-1 vs LSOCT48YA
  • LSOCB64TA-1 vs LSOCT48EA
  • LSOCB64TA-1 vs LSOCT44EA
  • LSOCB64TA-1 vs LSOCT32YA
  • LSOCB64TA-1 vs LSOCT14EA
  • LSOCB64TA-1 vs LSOCSS24EA
  • LSOCB64TA-1 vs LSOCSC72TA-1
  • LSOCB64TA-1 vs LSOCSB64PA
  • LSOCB64TA-1 vs LSOCS44WA
  • LSOCB64TA-1 vs LSOCS28EA
  • LSOCB64TA-1 vs LSOCS24EA
  • LSOCB64TA-1 vs LSOCS20EA-1
  • LSOCB64TA-1 vs LSOCS18EA
  • LSOCB64TA-1 vs LSOCS16WA
  • LSOCB64TA-1 vs LSOCS16EL
  • LSOCB64TA-1 vs LSOCS16EA
  • LSOCB64TA-1 vs LSOCS14WA
  • LSOCB64TA-1 vs LSOCS14EA-1
  • LSOCB64TA-1 vs LSOCS14EA
  • LSOCB64TA-1 vs LSOCS08WA-1
  • LSOCB64TA-1 vs LSOCS08WA
  • LSOCB64TA-1 vs LSOCS08EL
  • LSOCB64TA-1 vs LSOCS08EA-1
  • LSOCB64TA-1 vs LSOCS08EA
  • LSOCB64TA-1 vs LSOCS06WM
  • LSOCB64TA-1 vs LSOCQ80YL-2
  • LSOCB64TA-1 vs LSOCQ80YA-S
  • LSOCB64TA-1 vs LSOCQ80YA-R
  • LSOCB64TA-1 vs LSOCQ80WA
  • LSOCB64TA-1 vs LSOCQ80EA-1
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality