☰
FX4SM20MLFD
FX4SM20MLFD
Active
Description:  Socket Module, 20 Pin MLF; B=4x4
Manufacturer:  BPM Microsystems
Datasheet:   FX4SM20MLFD Datasheet
History Price: $2129.97
In Stock: 390
FX4SM20MLFD Specification
Specification
Part No
FX4SM20MLFD
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FX4SM20MLFD PDF Datasheet
FX4SM20MLFD Related Parts
FX4ASM105BGB
FX4ASM105BGB
BPM Microsystems
FX4ASM105BGB Socket Card for BPM
FX4ASM107BGA
FX4ASM107BGA
BPM Microsystems
FX4ASM107BGA Socket Card for BPM
FX4ASM115BGB
FX4ASM115BGB
BPM Microsystems
FX4ASM115BGB Socket Card for BPM
FX4ASM115BGC
FX4ASM115BGC
BPM Microsystems
FX4ASM115BGC Socket Card for BPM
FX4ASM48BGF
FX4ASM48BGF
BPM Microsystems
FX4ASM48BGF Socket Card for BPM
FX4ASM52T
FX4ASM52T
BPM Microsystems
FX4ASM52T Socket Card for BPM Pr
FX4ASM54TS
FX4ASM54TS
BPM Microsystems
FX4ASM54TS Socket Card for BPM P
FX4ASM64LBGA
FX4ASM64LBGA
BPM Microsystems
SOCKET MODULE 64 PIN BGA
FX4ASM64MLFM
FX4ASM64MLFM
BPM Microsystems
FX4ASM64MLFM Socket Card for BPM
FX4ASM67BGA
FX4ASM67BGA
BPM Microsystems
FX4ASM67BGA Socket Card for BPM
FX4ASM67BGB
FX4ASM67BGB
BPM Microsystems
FX4ASM67BGB Socket Card for BPM
FX4ASM68QFNC
FX4ASM68QFNC
BPM Microsystems
FX4ASM68QFNC Socket Card for BPM
FX4SM20MLFD Compare Parts
  • FX4SM20MLFD vs FX4SMR100LQFPB
  • FX4SM20MLFD vs FX4SMC113BGC
  • FX4SM20MLFD vs FX4SM56VFI
  • FX4SM20MLFD vs FX4SM48BGF
  • FX4SM20MLFD vs FX4SM100TQSA
  • FX4SM20MLFD vs FX4SM100TFBGA
  • FX4SM20MLFD vs FX4SM100QFPD
  • FX4SM20MLFD vs FX4SM08BGA
  • FX4SM20MLFD vs FX4ASMR80PQFB
  • FX4SM20MLFD vs FX4ASMR80LQFT
  • FX4SM20MLFD vs FX4ASMR80LQFPH
  • FX4SM20MLFD vs FX4ASMR72QFNB
  • FX4SM20MLFD vs FX4ASMR64TQFP
  • FX4SM20MLFD vs FX4ASMR64TQFH
  • FX4SM20MLFD vs FX4ASMR64QFNX
  • FX4SM20MLFD vs FX4ASMR64QFNP
  • FX4SM20MLFD vs FX4ASMR64QFNLB
  • FX4SM20MLFD vs FX4ASMR64QFNL
  • FX4SM20MLFD vs FX4ASMR64QFNJ
  • FX4SM20MLFD vs FX4ASMR64QFNG
  • FX4SM20MLFD vs FX4ASMR64QFNE
  • FX4SM20MLFD vs FX4ASMR64QAP
  • FX4SM20MLFD vs FX4ASMR64QAL
  • FX4SM20MLFD vs FX4ASMR64LQFZG
  • FX4SM20MLFD vs FX4ASMR64LQFZE
  • FX4SM20MLFD vs FX4ASMR64LQFZA
  • FX4SM20MLFD vs FX4ASMR64LQFPZM
  • FX4SM20MLFD vs FX4ASMR64LQFPZC
  • FX4SM20MLFD vs FX4ASMR64LQFPX
  • FX4SM20MLFD vs FX4ASMR64LQFPTA
  • FX4SM20MLFD vs FX4ASMR64LQFPKC
  • FX4SM20MLFD vs FX4ASMR64LQFPEA
  • FX4SM20MLFD vs FX4ASMR56QNA
  • FX4SM20MLFD vs FX4ASMR56QFNK
  • FX4SM20MLFD vs FX4ASMR56LQFN
  • FX4SM20MLFD vs FX4ASMR48TQRB
  • FX4SM20MLFD vs FX4ASMR48TQFPZ
  • FX4SM20MLFD vs FX4ASMR48TQFPR
  • FX4SM20MLFD vs FX4ASMR48QNH
  • FX4SM20MLFD vs FX4ASMR48QFPT
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!