Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FVE4ASM08LAPG
FVE4ASM08LAPG
Active
Programming Adapters, Sockets
Description:
Socket Card, 8 Pin MLP; B=5x6 P=
Manufacturer:
BPM Microsystems
Datasheet:
FVE4ASM08LAPG Datasheet
History Price: $412.22
In Stock: 49660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FVE4ASM08LAPG Specification
Specification
Part No
FVE4ASM08LAPG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - 8-MLP
For Use With/Related Products
4240-FP2900-ND, 4240-FP2900L-ND
FVE4ASM08LAPG PDF Datasheet
FVE4ASM08LAPG Datasheet
Click and Download: FVE4ASM08LAPG Datasheet
FVE4ASM08LAPG Related Parts
FVE2ASM256BGDB
BPM Microsystems
SOCKET CARD, 256 PIN BGA; B=14SQ
FVE2ASM672BGJ
BPM Microsystems
SOCKET CARD, 672 PIN BGA; B=31X3
FVE2ASM672BGT
BPM Microsystems
SOCKET CARD 672 PIN BGA
FVE2ASMC144BGV
BPM Microsystems
SOCKET CARD, 144 PIN BGA; B=12X1
FVE2ASMR100TQYA
BPM Microsystems
SOCKET CARD, 100 PIN QFP; B=14X1
FVE2ASMR120QFPL
BPM Microsystems
SOCKET CARD, 120 PIN QFP; B=14SQ
FVE2ASMR128QFPE
BPM Microsystems
SOCKET MODULE, 128 PIN QFP; B=14
FVE2ASMR144EQFP
BPM Microsystems
SOCKET CARD, 144 PIN QFP; B=20X2
FVE2ASMR144LQFD
BPM Microsystems
SOCKET CARD, 144 PIN QFP; B=20X2
FVE2ASMR144LQFPF
BPM Microsystems
SOCKET CARD 144 PIN QFP
FVE2ASMR144QAD
BPM Microsystems
SOCKET CARD, 144 PIN QFP; B=20X2
FVE2ASMR144QFPK
BPM Microsystems
SOCKET CARD, 144 PIN QFP; B=20X2
FVE4ASM08LAPG Compare Parts
FVE4ASM08LAPG vs FVEASM484BGAE
FVE4ASM08LAPG vs FVEASM400BGC
FVE4ASM08LAPG vs FVEASM1156BGB
FVE4ASM08LAPG vs FVE4SMFCLKDIAG
FVE4ASM08LAPG vs FVE4SM32D
FVE4ASM08LAPG vs FVE4ASMRH48TBGB
FVE4ASM08LAPG vs FVE4ASMR80TQFC
FVE4ASM08LAPG vs FVE4ASMR80QFPM
FVE4ASM08LAPG vs FVE4ASMR80PQFL
FVE4ASM08LAPG vs FVE4ASMR80LQFQ
FVE4ASM08LAPG vs FVE4ASMR67BGR
FVE4ASM08LAPG vs FVE4ASMR64TQV
FVE4ASM08LAPG vs FVE4ASMR64TQR
FVE4ASM08LAPG vs FVE4ASMR64TQFP
FVE4ASM08LAPG vs FVE4ASMR64QPZM
FVE4ASM08LAPG vs FVE4ASMR64QPZ
FVE4ASM08LAPG vs FVE4ASMR64QPY
FVE4ASM08LAPG vs FVE4ASMR64QPR
FVE4ASM08LAPG vs FVE4ASMR64QPK
FVE4ASM08LAPG vs FVE4ASMR64QPJ
FVE4ASM08LAPG vs FVE4ASMR64QPE
FVE4ASM08LAPG vs FVE4ASMR64QNJ
FVE4ASM08LAPG vs FVE4ASMR64QFPZM
FVE4ASM08LAPG vs FVE4ASMR64QFPY
FVE4ASM08LAPG vs FVE4ASMR64QFPV
FVE4ASM08LAPG vs FVE4ASMR64QFPMA
FVE4ASM08LAPG vs FVE4ASMR64QFPA
FVE4ASM08LAPG vs FVE4ASMR64QFNTA
FVE4ASM08LAPG vs FVE4ASMR64QFNK
FVE4ASM08LAPG vs FVE4ASMR64QFNHA
FVE4ASM08LAPG vs FVE4ASMR64QFNG
FVE4ASM08LAPG vs FVE4ASMR64QFNBF
FVE4ASM08LAPG vs FVE4ASMR64PQFD
FVE4ASM08LAPG vs FVE4ASMR64PQFB
FVE4ASM08LAPG vs FVE4ASMR64MLFKJ
FVE4ASM08LAPG vs FVE4ASMR64LQPA
FVE4ASM08LAPG vs FVE4ASMR64LQFVG
FVE4ASM08LAPG vs FVE4ASMR64LQFPZM
FVE4ASM08LAPG vs FVE4ASMR64LQFPTJ
FVE4ASM08LAPG vs FVE4ASMR64LQFPTA
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****