☰
FSM100TFBGA
FSM100TFBGA
Active
Description:  Socket Module, 100 Pin BGA; B=9s
Manufacturer:  BPM Microsystems
Datasheet:   FSM100TFBGA Datasheet
History Price: $1054.97
In Stock: 10665
FSM100TFBGA Specification
Specification
Part No
FSM100TFBGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FSM100TFBGA PDF Datasheet
FSM100TFBGA Related Parts
FSM06S
FSM06S
BPM Microsystems
SOCKET MODULE, 06 PIN SOT-23; B=
FSM08BGA
FSM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FSM08S
FSM08S
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FSM08SHL
FSM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FSM08SJ
FSM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FSM08SJA
FSM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FSM08SK
FSM08SK
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FSM08SN
FSM08SN
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FSM08SR
FSM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FSM08TSA
FSM08TSA
BPM Microsystems
SOCKET MODULE, 08 PIN TSSOP; B=4
FSM100PQRB
FSM100PQRB
BPM Microsystems
SOCKET MODULE, 100 PIN PQFP; B=1
FSM100PQRN
FSM100PQRN
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FSM100TFBGA Compare Parts
  • FSM100TFBGA vs FSMR64QJ
  • FSM100TFBGA vs FSMR64QFPR
  • FSM100TFBGA vs FSMR64QFPM
  • FSM100TFBGA vs FSMR64QFPH
  • FSM100TFBGA vs FSMR64QFPE
  • FSM100TFBGA vs FSMR64QFNLB
  • FSM100TFBGA vs FSMR64QFNL
  • FSM100TFBGA vs FSMR64QFNH
  • FSM100TFBGA vs FSMR64QFNG
  • FSM100TFBGA vs FSMR64QAP
  • FSM100TFBGA vs FSMR64QANJ
  • FSM100TFBGA vs FSMR64QAL
  • FSM100TFBGA vs FSMR64QAJA
  • FSM100TFBGA vs FSMR64PQRD
  • FSM100TFBGA vs FSMR64MLFX
  • FSM100TFBGA vs FSMR64MLFV
  • FSM100TFBGA vs FSMR64MLFN
  • FSM100TFBGA vs FSMR64MLFJ
  • FSM100TFBGA vs FSMR64LQFZE
  • FSM100TFBGA vs FSMR64LQFPZC
  • FSM100TFBGA vs FSMR64LQFPZA
  • FSM100TFBGA vs FSMR64LQFPQ
  • FSM100TFBGA vs FSMR64LQFPKC
  • FSM100TFBGA vs FSMR64LQFPKB
  • FSM100TFBGA vs FSMR64LQFPK
  • FSM100TFBGA vs FSMR64LQFPJ
  • FSM100TFBGA vs FSMR64LQFPEA
  • FSM100TFBGA vs FSMR64EQFP
  • FSM100TFBGA vs FSMR64BGJ
  • FSM100TFBGA vs FSMR48TX
  • FSM100TFBGA vs FSMR48TQGA
  • FSM100TFBGA vs FSMR48SSF
  • FSM100TFBGA vs FSMR48QFNXD
  • FSM100TFBGA vs FSMR48QFNXB
  • FSM100TFBGA vs FSMR48QFNWE
  • FSM100TFBGA vs FSMR48QFNWB
  • FSM100TFBGA vs FSMR48QFNCA
  • FSM100TFBGA vs FSMR48QFN
  • FSM100TFBGA vs FSMR48MLFH
  • FSM100TFBGA vs FSMR48LQFPG
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery