☰
FASMR64MLFE
FASMR64MLFE
Active
Description:  Socket Module, 64 Pin MLF; B=9x9
Manufacturer:  BPM Microsystems
Datasheet:   FASMR64MLFE Datasheet
History Price: $1614.97
In Stock: 42730
FASMR64MLFE Specification
Specification
Part No
FASMR64MLFE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASMR64MLFE PDF Datasheet
FASMR64MLFE Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMR64MLFE Compare Parts
  • FASMR64MLFE vs FASMR80PQFL
  • FASMR64MLFE vs FASMR80LQFZ
  • FASMR64MLFE vs FASMR80LQFR
  • FASMR64MLFE vs FASMR64TQFP
  • FASMR64MLFE vs FASMR64QPT
  • FASMR64MLFE vs FASMR64QJ
  • FASMR64MLFE vs FASMR64QFPX
  • FASMR64MLFE vs FASMR64QFPM
  • FASMR64MLFE vs FASMR64QFPH
  • FASMR64MLFE vs FASMR64QFPE
  • FASMR64MLFE vs FASMR64QFPB
  • FASMR64MLFE vs FASMR64QFNZA
  • FASMR64MLFE vs FASMR64QFNLB
  • FASMR64MLFE vs FASMR64QFNJ
  • FASMR64MLFE vs FASMR64QFNG
  • FASMR64MLFE vs FASMR64QAL
  • FASMR64MLFE vs FASMR64QAJA
  • FASMR64MLFE vs FASMR64PQRD
  • FASMR64MLFE vs FASMR64PQN
  • FASMR64MLFE vs FASMR64LQG
  • FASMR64MLFE vs FASMR64LQFPZA
  • FASMR64MLFE vs FASMR64LQFPT
  • FASMR64MLFE vs FASMR64LQFPQ
  • FASMR64MLFE vs FASMR64LQFPKD
  • FASMR64MLFE vs FASMR64LQFPKC
  • FASMR64MLFE vs FASMR64LQFPKB
  • FASMR64MLFE vs FASMR64LQFPEA
  • FASMR64MLFE vs FASMR64LQFPD
  • FASMR64MLFE vs FASMR64EBGI
  • FASMR64MLFE vs FASMR64BGJ
  • FASMR64MLFE vs FASMR56TCK
  • FASMR64MLFE vs FASMR56QNA
  • FASMR64MLFE vs FASMR56LQFN
  • FASMR64MLFE vs FASMR48TX
  • FASMR64MLFE vs FASMR48TQFPR
  • FASMR64MLFE vs FASMR48QFPT
  • FASMR64MLFE vs FASMR48QFNCA
  • FASMR64MLFE vs FASMR48LQFPG
  • FASMR64MLFE vs FASMR48LQFPE
  • FASMR64MLFE vs FASMR48LQFM
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.