☰
FASMR32MLFA
FASMR32MLFA
Active
Description:  Socket Module, 32 Pin MLF; B=5x5
Manufacturer:  BPM Microsystems
Datasheet:   FASMR32MLFA Datasheet
History Price: $1347.97
In Stock: 44000
FASMR32MLFA Specification
Specification
Part No
FASMR32MLFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASMR32MLFA PDF Datasheet
FASMR32MLFA Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMR32MLFA Compare Parts
  • FASMR32MLFA vs FASMR80PQFL
  • FASMR32MLFA vs FASMR80LQFZ
  • FASMR32MLFA vs FASMR80LQFR
  • FASMR32MLFA vs FASMR64TQFP
  • FASMR32MLFA vs FASMR64QPT
  • FASMR32MLFA vs FASMR64QJ
  • FASMR32MLFA vs FASMR64QFPX
  • FASMR32MLFA vs FASMR64QFPM
  • FASMR32MLFA vs FASMR64QFPH
  • FASMR32MLFA vs FASMR64QFPE
  • FASMR32MLFA vs FASMR64QFPB
  • FASMR32MLFA vs FASMR64QFNZA
  • FASMR32MLFA vs FASMR64QFNLB
  • FASMR32MLFA vs FASMR64QFNJ
  • FASMR32MLFA vs FASMR64QFNG
  • FASMR32MLFA vs FASMR64QAL
  • FASMR32MLFA vs FASMR64QAJA
  • FASMR32MLFA vs FASMR64PQRD
  • FASMR32MLFA vs FASMR64PQN
  • FASMR32MLFA vs FASMR64MLFE
  • FASMR32MLFA vs FASMR64LQG
  • FASMR32MLFA vs FASMR64LQFPZA
  • FASMR32MLFA vs FASMR64LQFPT
  • FASMR32MLFA vs FASMR64LQFPQ
  • FASMR32MLFA vs FASMR64LQFPKD
  • FASMR32MLFA vs FASMR64LQFPKC
  • FASMR32MLFA vs FASMR64LQFPKB
  • FASMR32MLFA vs FASMR64LQFPEA
  • FASMR32MLFA vs FASMR64LQFPD
  • FASMR32MLFA vs FASMR64EBGI
  • FASMR32MLFA vs FASMR64BGJ
  • FASMR32MLFA vs FASMR56TCK
  • FASMR32MLFA vs FASMR56QNA
  • FASMR32MLFA vs FASMR56LQFN
  • FASMR32MLFA vs FASMR48TX
  • FASMR32MLFA vs FASMR48TQFPR
  • FASMR32MLFA vs FASMR48QFPT
  • FASMR32MLFA vs FASMR48QFNCA
  • FASMR32MLFA vs FASMR48LQFPG
  • FASMR32MLFA vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious