☰
FASML52QFNT
FASML52QFNT
Active
Description:  Socket Module, 52 Pin QFN, B=5X8
Manufacturer:  BPM Microsystems
Datasheet:   FASML52QFNT Datasheet
History Price: $3419.93
In Stock: 810
FASML52QFNT Specification
Specification
Part No
FASML52QFNT
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASML52QFNT PDF Datasheet
FASML52QFNT Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASML52QFNT Compare Parts
  • FASML52QFNT vs FASMR80PQFL
  • FASML52QFNT vs FASMR80LQFZ
  • FASML52QFNT vs FASMR80LQFR
  • FASML52QFNT vs FASMR64TQFP
  • FASML52QFNT vs FASMR64QPT
  • FASML52QFNT vs FASMR64QJ
  • FASML52QFNT vs FASMR64QFPX
  • FASML52QFNT vs FASMR64QFPM
  • FASML52QFNT vs FASMR64QFPH
  • FASML52QFNT vs FASMR64QFPE
  • FASML52QFNT vs FASMR64QFPB
  • FASML52QFNT vs FASMR64QFNZA
  • FASML52QFNT vs FASMR64QFNLB
  • FASML52QFNT vs FASMR64QFNJ
  • FASML52QFNT vs FASMR64QFNG
  • FASML52QFNT vs FASMR64QAL
  • FASML52QFNT vs FASMR64QAJA
  • FASML52QFNT vs FASMR64PQRD
  • FASML52QFNT vs FASMR64PQN
  • FASML52QFNT vs FASMR64MLFE
  • FASML52QFNT vs FASMR64LQG
  • FASML52QFNT vs FASMR64LQFPZA
  • FASML52QFNT vs FASMR64LQFPT
  • FASML52QFNT vs FASMR64LQFPQ
  • FASML52QFNT vs FASMR64LQFPKD
  • FASML52QFNT vs FASMR64LQFPKC
  • FASML52QFNT vs FASMR64LQFPKB
  • FASML52QFNT vs FASMR64LQFPEA
  • FASML52QFNT vs FASMR64LQFPD
  • FASML52QFNT vs FASMR64EBGI
  • FASML52QFNT vs FASMR64BGJ
  • FASML52QFNT vs FASMR56TCK
  • FASML52QFNT vs FASMR56QNA
  • FASML52QFNT vs FASMR56LQFN
  • FASML52QFNT vs FASMR48TX
  • FASML52QFNT vs FASMR48TQFPR
  • FASML52QFNT vs FASMR48QFPT
  • FASML52QFNT vs FASMR48QFNCA
  • FASML52QFNT vs FASMR48LQFPG
  • FASML52QFNT vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious