☰
FASM64MLFA
FASM64MLFA
Active
Description:  Socket Module, 64 Pin MLF; B=9sq
Manufacturer:  BPM Microsystems
Datasheet:   FASM64MLFA Datasheet
History Price: $1449.97
In Stock: 9420
FASM64MLFA Specification
Specification
Part No
FASM64MLFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASM64MLFA PDF Datasheet
FASM64MLFA Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM64MLFA Compare Parts
  • FASM64MLFA vs FASMR80PQFL
  • FASM64MLFA vs FASMR80LQFZ
  • FASM64MLFA vs FASMR80LQFR
  • FASM64MLFA vs FASMR64TQFP
  • FASM64MLFA vs FASMR64QPT
  • FASM64MLFA vs FASMR64QJ
  • FASM64MLFA vs FASMR64QFPX
  • FASM64MLFA vs FASMR64QFPM
  • FASM64MLFA vs FASMR64QFPH
  • FASM64MLFA vs FASMR64QFPE
  • FASM64MLFA vs FASMR64QFPB
  • FASM64MLFA vs FASMR64QFNZA
  • FASM64MLFA vs FASMR64QFNLB
  • FASM64MLFA vs FASMR64QFNJ
  • FASM64MLFA vs FASMR64QFNG
  • FASM64MLFA vs FASMR64QAL
  • FASM64MLFA vs FASMR64QAJA
  • FASM64MLFA vs FASMR64PQRD
  • FASM64MLFA vs FASMR64PQN
  • FASM64MLFA vs FASMR64MLFE
  • FASM64MLFA vs FASMR64LQG
  • FASM64MLFA vs FASMR64LQFPZA
  • FASM64MLFA vs FASMR64LQFPT
  • FASM64MLFA vs FASMR64LQFPQ
  • FASM64MLFA vs FASMR64LQFPKD
  • FASM64MLFA vs FASMR64LQFPKC
  • FASM64MLFA vs FASMR64LQFPKB
  • FASM64MLFA vs FASMR64LQFPEA
  • FASM64MLFA vs FASMR64LQFPD
  • FASM64MLFA vs FASMR64EBGI
  • FASM64MLFA vs FASMR64BGJ
  • FASM64MLFA vs FASMR56TCK
  • FASM64MLFA vs FASMR56QNA
  • FASM64MLFA vs FASMR56LQFN
  • FASM64MLFA vs FASMR48TX
  • FASM64MLFA vs FASMR48TQFPR
  • FASM64MLFA vs FASMR48QFPT
  • FASM64MLFA vs FASMR48QFNCA
  • FASM64MLFA vs FASMR48LQFPG
  • FASM64MLFA vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious