☰
FASM48QFND
FASM48QFND
Active
Description:  Socket Module, 48 Pin QFN; B=7x7
Manufacturer:  BPM Microsystems
Datasheet:   FASM48QFND Datasheet
History Price: $1199.97
In Stock: 28020
FASM48QFND Specification
Specification
Part No
FASM48QFND
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASM48QFND PDF Datasheet
FASM48QFND Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM48QFND Compare Parts
  • FASM48QFND vs FASMR80PQFL
  • FASM48QFND vs FASMR80LQFZ
  • FASM48QFND vs FASMR80LQFR
  • FASM48QFND vs FASMR64TQFP
  • FASM48QFND vs FASMR64QPT
  • FASM48QFND vs FASMR64QJ
  • FASM48QFND vs FASMR64QFPX
  • FASM48QFND vs FASMR64QFPM
  • FASM48QFND vs FASMR64QFPH
  • FASM48QFND vs FASMR64QFPE
  • FASM48QFND vs FASMR64QFPB
  • FASM48QFND vs FASMR64QFNZA
  • FASM48QFND vs FASMR64QFNLB
  • FASM48QFND vs FASMR64QFNJ
  • FASM48QFND vs FASMR64QFNG
  • FASM48QFND vs FASMR64QAL
  • FASM48QFND vs FASMR64QAJA
  • FASM48QFND vs FASMR64PQRD
  • FASM48QFND vs FASMR64PQN
  • FASM48QFND vs FASMR64MLFE
  • FASM48QFND vs FASMR64LQG
  • FASM48QFND vs FASMR64LQFPZA
  • FASM48QFND vs FASMR64LQFPT
  • FASM48QFND vs FASMR64LQFPQ
  • FASM48QFND vs FASMR64LQFPKD
  • FASM48QFND vs FASMR64LQFPKC
  • FASM48QFND vs FASMR64LQFPKB
  • FASM48QFND vs FASMR64LQFPEA
  • FASM48QFND vs FASMR64LQFPD
  • FASM48QFND vs FASMR64EBGI
  • FASM48QFND vs FASMR64BGJ
  • FASM48QFND vs FASMR56TCK
  • FASM48QFND vs FASMR56QNA
  • FASM48QFND vs FASMR56LQFN
  • FASM48QFND vs FASMR48TX
  • FASM48QFND vs FASMR48TQFPR
  • FASM48QFND vs FASMR48QFPT
  • FASM48QFND vs FASMR48QFNCA
  • FASM48QFND vs FASMR48LQFPG
  • FASM48QFND vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious