☰
FASM32QFNC
FASM32QFNC
Active
Description:  Socket Module, 32 Pin QFN; B=5x5
Manufacturer:  BPM Microsystems
Datasheet:   FASM32QFNC Datasheet
History Price: $1389.97
In Stock: 4590
FASM32QFNC Specification
Specification
Part No
FASM32QFNC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASM32QFNC PDF Datasheet
FASM32QFNC Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM32QFNC Compare Parts
  • FASM32QFNC vs FASMR80PQFL
  • FASM32QFNC vs FASMR80LQFZ
  • FASM32QFNC vs FASMR80LQFR
  • FASM32QFNC vs FASMR64TQFP
  • FASM32QFNC vs FASMR64QPT
  • FASM32QFNC vs FASMR64QJ
  • FASM32QFNC vs FASMR64QFPX
  • FASM32QFNC vs FASMR64QFPM
  • FASM32QFNC vs FASMR64QFPH
  • FASM32QFNC vs FASMR64QFPE
  • FASM32QFNC vs FASMR64QFPB
  • FASM32QFNC vs FASMR64QFNZA
  • FASM32QFNC vs FASMR64QFNLB
  • FASM32QFNC vs FASMR64QFNJ
  • FASM32QFNC vs FASMR64QFNG
  • FASM32QFNC vs FASMR64QAL
  • FASM32QFNC vs FASMR64QAJA
  • FASM32QFNC vs FASMR64PQRD
  • FASM32QFNC vs FASMR64PQN
  • FASM32QFNC vs FASMR64MLFE
  • FASM32QFNC vs FASMR64LQG
  • FASM32QFNC vs FASMR64LQFPZA
  • FASM32QFNC vs FASMR64LQFPT
  • FASM32QFNC vs FASMR64LQFPQ
  • FASM32QFNC vs FASMR64LQFPKD
  • FASM32QFNC vs FASMR64LQFPKC
  • FASM32QFNC vs FASMR64LQFPKB
  • FASM32QFNC vs FASMR64LQFPEA
  • FASM32QFNC vs FASMR64LQFPD
  • FASM32QFNC vs FASMR64EBGI
  • FASM32QFNC vs FASMR64BGJ
  • FASM32QFNC vs FASMR56TCK
  • FASM32QFNC vs FASMR56QNA
  • FASM32QFNC vs FASMR56LQFN
  • FASM32QFNC vs FASMR48TX
  • FASM32QFNC vs FASMR48TQFPR
  • FASM32QFNC vs FASMR48QFPT
  • FASM32QFNC vs FASMR48QFNCA
  • FASM32QFNC vs FASMR48LQFPG
  • FASM32QFNC vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious