☰
FASM24QFNH
FASM24QFNH
Active
Description:  Socket Module, 24 Pin QFN; B=4x4
Manufacturer:  BPM Microsystems
Datasheet:   FASM24QFNH Datasheet
History Price: $1249.97
In Stock: 800
FASM24QFNH Specification
Specification
Part No
FASM24QFNH
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASM24QFNH PDF Datasheet
FASM24QFNH Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM24QFNH Compare Parts
  • FASM24QFNH vs FASMR80PQFL
  • FASM24QFNH vs FASMR80LQFZ
  • FASM24QFNH vs FASMR80LQFR
  • FASM24QFNH vs FASMR64TQFP
  • FASM24QFNH vs FASMR64QPT
  • FASM24QFNH vs FASMR64QJ
  • FASM24QFNH vs FASMR64QFPX
  • FASM24QFNH vs FASMR64QFPM
  • FASM24QFNH vs FASMR64QFPH
  • FASM24QFNH vs FASMR64QFPE
  • FASM24QFNH vs FASMR64QFPB
  • FASM24QFNH vs FASMR64QFNZA
  • FASM24QFNH vs FASMR64QFNLB
  • FASM24QFNH vs FASMR64QFNJ
  • FASM24QFNH vs FASMR64QFNG
  • FASM24QFNH vs FASMR64QAL
  • FASM24QFNH vs FASMR64QAJA
  • FASM24QFNH vs FASMR64PQRD
  • FASM24QFNH vs FASMR64PQN
  • FASM24QFNH vs FASMR64MLFE
  • FASM24QFNH vs FASMR64LQG
  • FASM24QFNH vs FASMR64LQFPZA
  • FASM24QFNH vs FASMR64LQFPT
  • FASM24QFNH vs FASMR64LQFPQ
  • FASM24QFNH vs FASMR64LQFPKD
  • FASM24QFNH vs FASMR64LQFPKC
  • FASM24QFNH vs FASMR64LQFPKB
  • FASM24QFNH vs FASMR64LQFPEA
  • FASM24QFNH vs FASMR64LQFPD
  • FASM24QFNH vs FASMR64EBGI
  • FASM24QFNH vs FASMR64BGJ
  • FASM24QFNH vs FASMR56TCK
  • FASM24QFNH vs FASMR56QNA
  • FASM24QFNH vs FASMR56LQFN
  • FASM24QFNH vs FASMR48TX
  • FASM24QFNH vs FASMR48TQFPR
  • FASM24QFNH vs FASMR48QFPT
  • FASM24QFNH vs FASMR48QFNCA
  • FASM24QFNH vs FASMR48LQFPG
  • FASM24QFNH vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious