☰
FASM105BGA
FASM105BGA
Active
Description:  Socket Module, 105 Pin BGA; B=12
Manufacturer:  BPM Microsystems
Datasheet:   FASM105BGA Datasheet
History Price: $1324.97
In Stock: 1910
FASM105BGA Specification
Specification
Part No
FASM105BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASM105BGA PDF Datasheet
FASM105BGA Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM105BGA Compare Parts
  • FASM105BGA vs FASMR80PQFL
  • FASM105BGA vs FASMR80LQFZ
  • FASM105BGA vs FASMR80LQFR
  • FASM105BGA vs FASMR64TQFP
  • FASM105BGA vs FASMR64QPT
  • FASM105BGA vs FASMR64QJ
  • FASM105BGA vs FASMR64QFPX
  • FASM105BGA vs FASMR64QFPM
  • FASM105BGA vs FASMR64QFPH
  • FASM105BGA vs FASMR64QFPE
  • FASM105BGA vs FASMR64QFPB
  • FASM105BGA vs FASMR64QFNZA
  • FASM105BGA vs FASMR64QFNLB
  • FASM105BGA vs FASMR64QFNJ
  • FASM105BGA vs FASMR64QFNG
  • FASM105BGA vs FASMR64QAL
  • FASM105BGA vs FASMR64QAJA
  • FASM105BGA vs FASMR64PQRD
  • FASM105BGA vs FASMR64PQN
  • FASM105BGA vs FASMR64MLFE
  • FASM105BGA vs FASMR64LQG
  • FASM105BGA vs FASMR64LQFPZA
  • FASM105BGA vs FASMR64LQFPT
  • FASM105BGA vs FASMR64LQFPQ
  • FASM105BGA vs FASMR64LQFPKD
  • FASM105BGA vs FASMR64LQFPKC
  • FASM105BGA vs FASMR64LQFPKB
  • FASM105BGA vs FASMR64LQFPEA
  • FASM105BGA vs FASMR64LQFPD
  • FASM105BGA vs FASMR64EBGI
  • FASM105BGA vs FASMR64BGJ
  • FASM105BGA vs FASMR56TCK
  • FASM105BGA vs FASMR56QNA
  • FASM105BGA vs FASMR56LQFN
  • FASM105BGA vs FASMR48TX
  • FASM105BGA vs FASMR48TQFPR
  • FASM105BGA vs FASMR48QFPT
  • FASM105BGA vs FASMR48QFNCA
  • FASM105BGA vs FASMR48LQFPG
  • FASM105BGA vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious