☰
848A
848A
Obsolete
Description:  MEMORY PROGRAMMER PARALLEL INTER
Manufacturer:  BK Precision
Datasheet:   848A Datasheet
History Price: Obsolete
In Stock: 15000
848A Specification
Specification
Part No
848A
Category
Programmers, Emulators, and Debuggers
Manufacturer
BK Precision
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (Universal Out-of-Circuit)
For Use With/Related Products
EEPROM, EPROM, FLASH, MCU, PLD
Contents
Board(s)
848A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.