Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ BeagleBoard 102110423
102110423
Active
Embedded MCU, DSP Evaluation Boards
Description:
BEAGLEBONE BLACK INDUSTRIAL
Manufacturer:
BeagleBoard
Datasheet:
102110423 Datasheet
History Price: $65.65
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
102110423 Specification
Specification
Part No
102110423
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
BeagleBoard
Series
Sitara?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
BeagleBone Black Industrial
Utilized IC / Part
AM335x
Mounting Type
Fixed
Contents
Board(s)
102110423 PDF Datasheet
102110423 Datasheet
Click and Download: 102110423 Datasheet
102110423 Related Parts
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102110423 Compare Parts
102110423 vs 102991556
102110423 vs 102991555
102110423 vs 102991475
102110423 vs 102991442
102110423 vs 102991335
102110423 vs 102991302
102110423 vs 102991299
102110423 vs 102991294
102110423 vs 102991184
102110423 vs 102991150
102110423 vs 102991004
102110423 vs 102991003
102110423 vs 102990883
102110423 vs 102990283
102110423 vs 102990210
102110423 vs 102990193
102110423 vs 102990172
102110423 vs 102990162
102110423 vs 102990161
102110423 vs 102990148
102110423 vs 102990068
102110423 vs 102990064
102110423 vs 102990063
102110423 vs 102990031
102110423 vs 102990023
102110423 vs 102990007
102110423 vs 102110839
102110423 vs 102110647
102110423 vs 102110607
102110423 vs 102110484
102110423 vs 102110483
102110423 vs 102110463
102110423 vs 102110427
102110423 vs 102110425
102110423 vs 102110417
102110423 vs 102110381
102110423 vs 102110362
102110423 vs 102110297
102110423 vs 102110268
102110423 vs 102110267
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed