☰
108328
108328
Active
Description:  DAA2500-60MCI-NVJET-NVDK-ADDON
Manufacturer:  Basler Inc
Datasheet:   108328 Datasheet
History Price: $185
In Stock: 29110
108328 Specification
Specification
Part No
108328
Category
Sensor Evaluation Boards
Manufacturer
Basler Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
5 Megapixel
Interface
BCON
Sensitivity
60fps
Voltage - Supply
5V
Embedded
Yes
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
AR0521
108328 Related Parts
108024
108024
Basler Inc
DEVKIT DAA2500-60MCI-IMX8-EVK
108025
108025
Basler Inc
DEVKIT DAA4200-30MCI-IMX8-EVK
108207
108207
Basler Inc
DAA4200-30MCI-MX8MM-VAR
108225
108225
Basler Inc
DEV KIT DAA3840-30MC -IMXSAS
108226
108226
Basler Inc
DAA2500-60MC-IMX8MP-EVK
108304
108304
Basler Inc
DAA4200-30MCI-JNANO-NVDK
108320
108320
Basler Inc
DAA4200-30MCI-JNANO-NVDK-AIA
108329
108329
Basler Inc
DAA4200-30MCI-NVJET-NVDK-ADDON)
108328 Compare Parts
  • 108328 vs 108320
  • 108328 vs 108304
  • 108328 vs 108226
  • 108328 vs 108225
  • 108328 vs 108207
  • 108328 vs 108025
  • 108328 vs 108024
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store