Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Banner Engineering DBRQ
DBRQ
Active
Evaluation and Demonstration Boards and Kits
Description:
RECHARGEABLE DEMO BOX 24VDC
Manufacturer:
Banner Engineering
Datasheet:
DBRQ Datasheet
History Price: $645
In Stock: 29160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DBRQ Specification
Specification
Part No
DBRQ
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Banner Engineering
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Supply
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
DBRQ PDF Datasheet
DBRQ Datasheet
Click and Download: DBRQ Datasheet
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much