☰
P522304-01
P522304-01
Active
Description:  CELL ANTENNA DEMO BOARD 5-BAND
Manufacturer:  AVX - Ethertronics
Datasheet:   P522304-01 Datasheet
History Price: $13.433
In Stock: 26640
P522304-01 Specification
Specification
Part No
P522304-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
AVX - Ethertronics
Series
Prestta?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Supplied Contents
P522304
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you