☰
P522303-01
P522303-01
Obsolete
Description:  CELL DEMO BOARD 5-BAND 50X110MM
Manufacturer:  AVX - Ethertronics
Datasheet:   P522303-01 Datasheet
History Price: Obsolete
In Stock: 43780
P522303-01 Specification
Specification
Part No
P522303-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
AVX - Ethertronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Supplied Contents
P522303
Type
Board(s)
P522303-01 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet