Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Aura Semiconductor AU8014EB-EVB
AU8014EB-EVB
Active
Evaluation and Demonstration Boards and Kits
Description:
LDO 3A, VREF 0.5V EVAL BOARD
Manufacturer:
Aura Semiconductor
Datasheet:
AU8014EB-EVB Datasheet
History Price: $430.77
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AU8014EB-EVB Specification
Specification
Part No
AU8014EB-EVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Aura Semiconductor
Series
LDO
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Linear Voltage Regulator
Embedded
No
Utilized IC / Part
Au8014EB
Primary Attributes
Positive Adjustable
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.