☰
ULA-0009A-MODULE
ULA-0009A-MODULE
Active
Description:  ULINKPRO EXTERNAL MODULE + 20PIN
Manufacturer:  ARM
History Price: $60
In Stock: 29310
ULA-0009A-MODULE Specification
Specification
Part No
ULA-0009A-MODULE
Category
Kits Accessories
Manufacturer
ARM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
-
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!